EN
  • EN
  • DE

UPD4164C-12

Part No UPD4164C-12
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391997-UPD4164C-12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD4164C-12 CAD Model

Description

The UPD4164C-12 is a 65,536-bit (64K) Dynamic Random Access Memory (DRAM) manufactured by NEC. It is organized as 64K x 1 bit and features a fast access time of 120ns. This DRAM is designed for applications that require high-speed data storage and retrieval, such as microcomputers, graphics cards, and digital signal processing systems.

Applications:

      
  • Microcomputer Systems: Used as main memory in personal computers and embedded systems of the era.
  •   
  • Graphics Cards: Employed in frame buffers and display memory for early graphics processing units.
  •   
  • Digital Signal Processing (DSP): Utilized in DSP systems for data storage and manipulation in signal processing applications.
  •   
  • Instrumentation: Integrated into test and measurement equipment for data acquisition and buffering.
  •   
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and industrial automation devices requiring memory.

Features:

      
  • High Density: 64Kbit density provides substantial memory capacity.
  •   
  • Fast Access Time: 120ns access time enables quick data retrieval and storage.
  •   
  • Single +5V Power Supply: Operates on a single +5V power supply for ease of integration.
  •   
  • TTL Compatibility: Compatible with standard TTL logic levels for simple interfacing.
  •   
  • Refresh Cycle: Requires periodic refresh cycles to maintain data integrity.

Benefits:

      
  • Increased System Performance: Fast access time improves overall system performance and responsiveness.
  •   
  • Simple Integration: TTL compatibility allows for easy interfacing with other digital components.
  •   
  • High Reliability: Designed for reliable data storage with proper refresh management.
  •   
  • Reduced Board Space: High density allows for more memory in a smaller physical space.
  •   
  • Cost-Effective: Provides a cost-effective memory solution for a variety of applications.

The UPD4164C-12 is typically packaged in a 16-pin DIP (Dual In-line Package). The refresh cycle is crucial for data retention, requiring periodic refresh operations. Bypass capacitors should be used to ensure stable power supply and minimize noise. Refer to the datasheet for specific timing and voltage requirements. It offers a balance of speed, density, and ease of use for various memory applications.

You May Also Be Interested in

NEC
Lowest to $89.8648
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $20.5186
NEC
Lowest to $12.5125
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess