EN
  • EN
  • DE

UPD431000ACZ-85L

Part No UPD431000ACZ-85L
Manufacturer NEC
Catalog Electronic Wholesale
Description 1M-BIT CMOS STATIC RAM 128K-WORD BY 8-BIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277762-UPD431000ACZ-85L
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD431000ACZ-85L CAD Model

Description

The UPD431000ACZ-85L is a 1Mbit (128K x 8) CMOS static RAM (SRAM) manufactured by NEC (now Renesas Electronics). It is designed for high-speed operation and low power consumption, making it suitable for various memory applications in electronic systems.

Applications:

  • Cache Memory: Used as cache memory in microprocessor systems to improve performance.
  • Buffer Memory: Provides temporary storage for data in various applications.
  • Data Storage: Storing configuration data and other information in embedded systems.
  • Work Memory: Used as work memory in various processing applications.
  • Industrial Control Systems: Providing memory for industrial control equipment.

Features:

  • High Speed: Offers fast access times, typically around 85ns.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power consumption.
  • Single 5V Supply: Operates from a single 5V power supply.
  • Three-State Outputs: Provides three-state outputs for easy bus interfacing.
  • TTL Compatibility: TTL compatible inputs and outputs.

Benefits:

  • Performance: Offers high performance for demanding memory applications.
  • Low Power: Low power consumption extends battery life in portable applications.
  • Reliability: Designed for high reliability and long-term data retention.
  • Ease of Use: Easy to interface with microprocessors and other digital systems.
  • Standard Interface: Uses a standard memory interface for easy integration.

Additional Details:

The UPD431000ACZ-85L is organized as 128K words of 8 bits each. It has address inputs, data inputs/outputs, and control signals for read and write operations. The device requires a stable power supply for reliable operation. It is available in different package options, such as DIP and SOJ, to meet different space requirements. The datasheet provides detailed information on electrical characteristics, timing diagrams, and application circuits.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess