EN
  • EN
  • DE

UPD431000AGU-B15-9JH

Part No UPD431000AGU-B15-9JH
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description 1M-BIT CMOS STATIC RAM 128K-WORD BY 8-BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392101-UPD431000AGU-B15-9JH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD431000AGU-B15-9JH CAD Model

Description

The UPD431000AGU-B15-9JH is a 1Mb CMOS static RAM (SRAM) manufactured by NEC. This SRAM is designed for high-speed memory applications requiring low power consumption and fully static operation. The 'UPD431000' indicates its family, signifying a 1Mbit SRAM, the 'AGU' signifies its specific configuration and packaging, and 'B15' likely denotes its speed grade, while '-9JH' is a specific manufacturing code.

Applications:

  • Cache Memory: Utilized in computer systems to provide fast access to frequently used data.
  • Embedded Systems: Serves as primary memory for real-time control systems and devices.
  • Digital Signal Processing (DSP): Stores intermediate data in signal processing applications.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other automation equipment.
  • Networking Equipment: Employed in routers and switches as buffer memory.

Features:

  • High-Speed Access Time: Ensures rapid data retrieval and storage.
  • Low Power Consumption: Minimizes energy usage in battery-operated and energy-sensitive applications.
  • Fully Static Operation: Eliminates the need for refresh cycles, simplifying system design.
  • TTL Compatible I/O: Facilitates easy interfacing with other digital logic circuits.
  • Wide Operating Temperature Range: Ensures reliable operation in diverse environmental conditions.

Benefits:

  • Improved System Performance: High-speed access translates to faster execution and increased throughput.
  • Extended Battery Life: Low power consumption extends the operating time of portable devices.
  • Simplified Design: Static operation reduces the complexity of memory control circuits.
  • Enhanced Reliability: Stable operation and robust design contribute to long-term reliability.
  • Cost-Effectiveness: Provides a balance of performance and cost for various memory requirements.

Additional Details:

The UPD431000AGU-B15-9JH typically operates on a single 5V power supply. It features equal read and write cycle times. Package options may vary. It is essential to consult the manufacturer's datasheet for detailed specifications, including timing diagrams, voltage levels, and temperature ranges, to ensure proper implementation and optimal performance in the target application.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Need more? Email Us
NEC
Lowest to $1.9566
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $22.5849
NEC
Need more? Email Us
NEC
Lowest to $84.4190

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess