EN
  • EN
  • DE

UPD431000AGW-10L-E1

Part No UPD431000AGW-10L-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392102-UPD431000AGW-10L-E1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD431000AGW-10L-E1 CAD Model

Description

The UPD431000AGW-10L-E1 is a 1Mbit CMOS Static RAM (SRAM) manufactured by NEC. This memory chip is designed for applications where fast data access, low power consumption, and ease of use are critical. Its fully static operation means that no refresh cycles are required, simplifying system design and reducing overhead.

Applications:

  • Cache Memory: Used in CPUs and other processors to provide fast access to frequently used data, improving overall system performance.
  • Embedded Systems: Integrated into microcontrollers and other embedded devices for program storage and data buffering.
  • Industrial Control Systems: Used in PLCs and other industrial controllers for real-time data acquisition and control.
  • Networking Equipment: Employed in routers, switches, and other networking devices for packet buffering and forwarding.
  • Medical Devices: Used in medical instruments for data storage and processing.

Features:

  • High-Speed Access Time: Enables fast data retrieval and storage, improving system responsiveness.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Fully Static Operation: Eliminates the need for refresh cycles, simplifying memory control.
  • TTL Compatible Inputs and Outputs: Ensures easy interfacing with other digital logic circuits.
  • Wide Operating Voltage Range: Offers flexibility in power supply design.

Benefits:

  • Improved System Performance: Fast access times lead to quicker execution of programs and faster data processing.
  • Extended Battery Life: Low power consumption allows for longer operation in portable devices.
  • Simplified System Design: Static operation reduces the complexity of memory control circuitry.
  • Enhanced Reliability: Stable operation and robust design contribute to long-term reliability.
  • Cost-Effective Solution: Provides a balance of performance and cost for a wide range of applications.

Additional Details:

The UPD431000AGW-10L-E1 typically operates from a single 5V power supply. It features equal read and write cycle times. It's essential to refer to the manufacturer's datasheet for specific details regarding timing characteristics, voltage levels, and temperature ranges to ensure optimal performance in the intended application. Package types can vary depending on the specific configuration.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess