EN
  • EN
  • DE

TL16C754BPNR

Part No TL16C754BPNR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC QUAD UART 64BYTE FIFO 80-LQFP / UART 4-CH 64byte FIFO 3.3V/5V 80-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Max) 3Mbps
Supply Voltage - Operating 2.7 V to 5.5 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 80-LQFP (12x12)
Win Source Part Number 111614-TL16C754BPNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TL16C754B
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL16C754BPNR CAD Model

Description

Overview of the TL16C754BPNR Quad UART

The TL16C754BPNR is a high-performance quad Universal Asynchronous Receiver/Transmitter (UART) integrated circuit from Texas Instruments. Designed to meet the demanding requirements of today's communication systems, this chip provides enhanced features for a variety of applications, including industrial control, point-of-sale systems, and networking equipment.

Key Features

  • Four Independent UART Channels: Each channel is capable of handling serial communication independently, allowing for multiple data streams to be processed simultaneously.
  • 64-Byte FIFO Buffers: Large FIFOs for each transmit and receive channel reduce the number of interrupts presented to the CPU and improve system efficiency.
  • Programmable Baud Rate Generators: Flexible baud rate generators allow for precise adjustment of the data transmission speed to accommodate a wide range of peripherals.
  • Automatic Hardware and Software Flow Control: These features help prevent data loss during high-speed communication and when interfacing with slower peripherals.
  • Modem Control Functions: Integrated modem control capabilities make it suitable for modem interface applications, providing signals such as RI, DSR, DCD, CTS, and RTS.
  • Low Power Consumption: The device is designed for low power operation, making it ideal for battery-powered and power-sensitive applications.
  • 5V Tolerant Inputs: The inputs are 5V tolerant, ensuring compatibility with a broader range of signal levels and legacy peripherals.

Package and Compatibility

The TL16C754BPNR comes in a 80-pin plastic thin quad flat pack (PQFP) package, which is suitable for surface mount technology (SMT) and occupies minimal board space. Its footprint is compatible with industry standards, facilitating easy integration into existing designs.

Applications

With its robust feature set, the TL16C754BPNR is ideal for applications that require reliable and efficient serial communication. This includes industrial automation systems, point-of-sale terminals, networking equipment, and any system that needs to interface with multiple serial devices concurrently.

Overall, the TL16C754BPNR from Texas Instruments represents a versatile and reliable solution for complex communication tasks, providing designers with a high level of integration and performance to meet the needs of today's sophisticated electronic systems.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFI DUAL 44PLCC / UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Lowest to $139.4231
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B 24QFN / UART IC 1, UART Channel RS232, RS422, RS485 64 Byte 24-QFN (4x4)
Lowest to $38.0203
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC / UART IC 2, DUART Channel RS232, RS422 16 Byte 44-PLCC (16.59x16.59)
Need more? Email Us
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5865 $79.1730
4+ $32.4813 $129.9252
5+ $31.4662 $157.3310
7+ $30.4512 $213.1584
9+ $29.4361 $264.9249
12+ $26.3910 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess