EN
  • EN
  • DE

UPD431000AGW-70L-E1

Part No UPD431000AGW-70L-E1
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990614-UPD431000AGW-70L-E1
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD431000AGW-70L-E1 CAD Model

Description

The UPD431000AGW-70L-E1 is a high-speed 1,048,576-bit static random-access memory (SRAM) manufactured by NEC. It is organized as 131,072 words by 8 bits and features a fast access time of 70ns. This SRAM is designed for applications requiring high-speed data access and low power consumption.

Applications:

  • Cache Memory: Used in microprocessors and microcontrollers as cache memory to speed up data access.
  • Embedded Systems: Integrated into embedded systems for fast data storage and retrieval.
  • Industrial Control Systems: Employed in industrial control systems where quick and reliable data access is crucial.
  • Networking Equipment: Used in routers, switches, and other networking devices for temporary data storage.
  • Digital Signal Processing (DSP): Implemented in DSP applications requiring high-speed memory access.

Features:

  • High-Speed Access Time: Offers a fast access time of 70ns, enabling quick data storage and retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Organized as 131,072 Words by 8 Bits: Provides a memory capacity of 1,048,576 bits.
  • Single 5V Power Supply: Operates with a single 5V power supply, simplifying system design.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels for easy interfacing with other components.

Benefits:

  • Enhanced System Performance: Fast access time improves the overall performance of the system.
  • Reduced Power Consumption: Low power consumption extends the battery life of portable devices.
  • Easy Integration: TTL compatibility simplifies the integration process with other system components.
  • High Reliability: Designed for high reliability and long-term operation.
  • Wide Operating Temperature Range: Suitable for use in a variety of operating environments.

The UPD431000AGW-70L-E1 operates from a single 5V power supply and features TTL-compatible inputs and outputs, ensuring easy integration with a wide range of digital systems. It is available in a standard DIP (Dual In-Line Package) or SOJ (Small Outline J-lead) package. Its high speed, low power consumption, and ease of use make it an excellent choice for a variety of memory applications. The SRAM is designed for reliable operation over a wide temperature range, and its robust design ensures long-term stability and performance. The device includes address, data, and control inputs, all designed for simple interfacing. Its primary function is to provide fast, temporary storage for frequently accessed data, boosting system efficiency.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess