EN
  • EN
  • DE

UPD431000AGW-85LL

Part No UPD431000AGW-85LL
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description 1M-BIT CMOS STATIC RAM 128K-WORD BY 8-BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392112-UPD431000AGW-85LL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD431000AGW-85LL CAD Model

Description

The UPD431000AGW-85LL is a 1-Megabit (1Mb) CMOS Static Random-Access Memory (SRAM) manufactured by NEC. This memory device is designed for applications that require high-speed data access, low power consumption, and simple integration into digital systems. The 'UPD431000' designates it as a 1Mb SRAM, 'AGW' likely represents a specific package or configuration, and '85LL' most probably refers to its access time and power consumption characteristics, with 'LL' suggesting a very low-power variant.

Applications:

  • Cache Memory: Used extensively in computer systems, microprocessors, and microcontrollers to provide fast access to frequently used data, boosting overall system performance.
  • Embedded Systems: Employed in various embedded applications such as industrial control systems, automotive electronics, and consumer devices for program storage and data buffering.
  • Digital Signal Processing (DSP): Serves as a working memory for DSP chips in applications like audio processing, image processing, and telecommunications.
  • Networking Equipment: Utilized in routers, switches, and other network devices to buffer data packets and store routing tables.
  • Instrumentation and Test Equipment: Integrated into instruments like oscilloscopes, logic analyzers, and spectrum analyzers for data acquisition and storage.

Features:

  • High-Speed Access Time: Enables rapid data retrieval and storage, improving system responsiveness.
  • Low Power Consumption: Minimizes energy usage, making it ideal for battery-powered devices and energy-efficient systems.
  • Fully Static Operation: Eliminates the need for refresh cycles, simplifying memory control and reducing system overhead.
  • TTL Compatible I/O: Facilitates easy interfacing with other digital logic circuits and components.
  • Wide Operating Temperature Range: Ensures reliable operation in diverse environmental conditions.

Benefits:

  • Enhanced System Performance: Fast access times contribute to faster program execution and quicker data processing.
  • Extended Battery Life: Low power consumption prolongs the operating time of portable devices.
  • Simplified System Design: Static operation reduces the complexity of memory control circuitry.
  • Improved Reliability: Stable operation and robust design ensure long-term reliability and minimize data corruption.
  • Cost-Effective Solution: Provides a balance of performance and cost for a wide range of memory applications.

Additional Details:

The UPD431000AGW-85LL typically operates from a single 5V power supply. It has equal read and write cycle times. Detailed specifications including timing diagrams, voltage levels, temperature ranges, and package information are available in the manufacturer's datasheet. Consult the datasheet for precise values to ensure correct integration and optimal performance in the intended application.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $32.5000
Via
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess