EN
  • EN
  • DE

UPD431000AGZ-B15

Part No UPD431000AGZ-B15
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986807-UPD431000AGZ-B15
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD431000AGZ-B15 CAD Model

Description

The UPD431000AGZ-B15 is a 1 Mbit (128K x 8) static RAM (SRAM) manufactured by NEC. This memory device offers fast access times and is used in applications requiring high-speed data storage and retrieval. The '-B15' likely denotes a specific speed grade, in this case a 15ns access time. The AGZ likely refers to package type and other specific characteristics.

Applications

  • Cache Memory: Used as cache memory in microprocessors and microcontrollers.
  • High-Speed Data Buffering: Employed in data acquisition systems and communication equipment for temporary data storage.
  • Embedded Systems: Found in various embedded applications requiring fast data access.
  • Digital Signal Processing (DSP): Used in DSP systems for storing intermediate data and coefficients.
  • Instrumentation: Integrated into test and measurement equipment for storing data and program code.

Features

  • 1 Mbit (128K x 8) Organization: Provides a storage capacity of 1 megabit, organized as 128 kilobytes with 8-bit word width.
  • Fast Access Time (15ns): Enables quick data retrieval for high-speed applications.
  • Single 5V Supply: Operates with a single 5-volt power supply, simplifying system design.
  • Low Power Consumption: Offers relatively low power consumption for battery-powered applications.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels.

Benefits

  • High-Speed Operation: Provides fast data access for demanding applications.
  • Non-Volatile Data Storage: Retains data as long as power is applied.
  • Simplified System Design: Reduces component count and simplifies board layout.
  • Reliable Performance: Offers robust and reliable data storage in various operating conditions.
  • Wide Temperature Range: Operates over a wide temperature range for industrial applications.

The UPD431000AGZ-B15 is designed for easy integration into existing systems with a standard JEDEC pinout. It supports both byte and word write operations, offering flexibility in data storage. The device incorporates data protection mechanisms to prevent accidental data corruption during power-up and power-down sequences. It is available in various package options, including DIP and SOJ, to accommodate different mounting requirements. The device is a suitable choice for applications where high-speed data access and reliable performance are critical.

You May Also Be Interested in

Lucent
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess