EN
  • EN
  • DE

UPD431000GW-10L

Part No UPD431000GW-10L
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392127-UPD431000GW-10L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD431000GW-10L CAD Model

Description

The UPD431000GW-10L is a high-speed, low-power 1Mbit Static RAM (SRAM) manufactured by NEC. It is organized as 128K words by 8 bits and is designed for applications requiring fast access times and low power consumption. This SRAM is suitable for use in various memory applications.

Applications

  • Cache Memory: Used in systems requiring fast data access for frequently used information.
  • Buffer Memory: Employed as a temporary storage location to handle data transfer between devices with different speeds.
  • Workstations: Suitable for high-performance workstations needing rapid memory access.
  • Microprocessor Systems: Implemented in microprocessor-based systems to store data and instructions for quick retrieval.
  • Digital Signal Processing (DSP): Applied in DSP systems where fast memory access is crucial for real-time signal processing.

Features

  • High-Speed Access Time: Features a 10ns access time, enabling rapid data retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Byte-Wide Organization: Organized as 128K x 8 bits for efficient data storage.
  • Wide Operating Voltage: Operates over a broad voltage range, enhancing compatibility with different systems.
  • TTL Compatible Inputs/Outputs: Interfaces seamlessly with TTL logic circuits.

Benefits

  • Improved System Performance: Fast access time leads to enhanced system responsiveness and overall performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Simplified System Design: TTL compatible inputs/outputs simplify integration into existing systems.
  • Increased Reliability: Robust design ensures stable and reliable operation.
  • Cost-Effective Solution: Provides a balance of performance and cost for memory applications.

Additional Details

The UPD431000GW-10L is typically available in a standard package. It requires a single 5V power supply and includes address, data, and control signals for seamless integration. This SRAM is designed to meet the demanding requirements of high-performance memory applications, providing fast access, low power consumption, and reliable operation.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $58.6105
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess