The UPD43257BGU-85L is a high-speed, low-power 256K x 16-bit CMOS Static RAM (SRAM) manufactured by NEC. Designed for applications demanding fast access times and low power consumption, this SRAM offers a balance between performance and efficiency.
Applications:
- High-speed cache memory systems
- Buffer memory in embedded systems
- Workstations and personal computers
- Networking equipment like routers and switches
- Digital signal processing (DSP) applications
Features:
- High-speed access time: 85ns
- Low power consumption: Active and standby modes for optimized power management
- 256K x 16-bit memory organization: Provides substantial memory storage
- CMOS technology: Ensures low power operation and enhanced reliability
- Single 5V power supply: Simplifies power supply design
- TTL compatible inputs and outputs: Facilitates easy interfacing with standard logic circuits
- Three-state outputs: Supports memory expansion and bus sharing
Benefits:
- Enhanced system performance: Fast access times minimize latency and improve overall system throughput.
- Reduced power consumption: Low power design extends battery life in portable devices and lowers energy costs.
- Improved system reliability: CMOS technology ensures stable and reliable operation across a wide range of conditions.
- Simplified integration: TTL compatible I/O and a single 5V supply streamline system design.
- Adequate memory capacity: 256K x 16-bit organization provides sufficient memory for various applications.
Additional Details:
The UPD43257BGU-85L SRAM is commonly available in a standard package, making it easy to mount and connect on printed circuit boards (PCBs). It is designed to operate within a specified temperature range, ensuring consistent performance in diverse environments. With high noise immunity, it maintains reliable operation even in electrically noisy settings. Its robust construction makes it a good choice for industrial and commercial applications where consistent performance is paramount.