EN
  • EN
  • DE

UPD61120AF1-100-JN1

Part No UPD61120AF1-100-JN1
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991459-UPD61120AF1-100-JN1
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD61120AF1-100-JN1 CAD Model

Description

The UPD61120AF1-100-JN1, manufactured by NEC, is a remote control transmitter IC. This integrated circuit is designed to encode and transmit infrared (IR) signals for controlling various electronic devices, such as televisions, DVD players, and audio equipment. It is a key component in remote control systems, enabling users to wirelessly operate their devices from a distance.

Applications:

  • Television remote controls
  • DVD player remote controls
  • Audio equipment remote controls
  • Air conditioner remote controls
  • Other consumer electronics remote controls

Features:

  • Infrared (IR) signal transmission: Encodes and transmits IR signals to control devices.
  • Low power consumption: Designed for energy-efficient operation to prolong battery life.
  • Multiple key support: Handles multiple button presses and transmits corresponding codes.
  • Various encoding formats: Supports industry-standard encoding formats such as NEC, RC5, and RC6.
  • Built-in oscillator: Provides a stable clock signal for accurate timing and signal generation.
  • Compact package: Available in a small form factor for easy integration into remote control designs.

Benefits:

  • Reliable remote control operation: Ensures accurate and consistent transmission of control signals.
  • Extended battery life: Low power consumption minimizes battery drain, reducing the need for frequent replacements.
  • Versatile compatibility: Supports various encoding formats, making it compatible with a wide range of devices.
  • Simplified design: Integrates essential functions into a single chip, reducing component count and design complexity.
  • Cost-effective solution: Provides a cost-efficient solution for remote control applications.

Additional Details:

The UPD61120AF1-100-JN1 typically operates on a low voltage (e.g., 3V) and is designed for ease of use in remote control applications. Its robust design and compatibility with various encoding formats make it a reliable choice for manufacturers of remote control devices. The integration of essential functions minimizes the need for external components, leading to simpler and more cost-effective designs.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Lowest to $0.3678
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Shindengen
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess