EN
  • EN
  • DE

UPD64015AGM

Part No UPD64015AGM
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392813-UPD64015AGM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD64015AGM CAD Model

Description

The UPD64015AGM, manufactured by NEC, is a display controller designed for a range of electronic applications requiring a visual interface. This controller manages the signals necessary to drive a display panel, bridging the gap between the processing unit and the display itself. While specific details are limited without access to proprietary datasheets, it can be inferred that this component plays a crucial role in managing display timing and data flow.

Applications

  • LCD Monitors: Likely used in the display driver circuitry of older LCD monitors, handling timing and data signals to the LCD panel.
  • Embedded Systems: Integrated into embedded systems that require visual output, such as industrial control panels or diagnostic equipment.
  • Automotive Displays: Could be found in automotive display systems, such as instrument clusters or navigation displays.
  • Gaming Devices: Potentially used in handheld gaming devices or older console peripherals to manage display output.

Features

  • Display Timing Control: Generates precise timing signals necessary to drive the display panel.
  • Data Formatting: Formats video data into a suitable format for the display.
  • Memory Interface: Likely includes an interface to external memory where display data is stored.
  • Versatile Display Modes: Supports various display resolutions and refresh rates, selectable through configuration settings.
  • Power Management Features: Implements power-saving features to minimize energy consumption.

Benefits

  • Precise Display Control: Offers accurate control over display timing and data for stable display output.
  • Flexible Configuration: Allows customization of display parameters to support different display types and resolutions.
  • Simplified System Design: Integrates display control functions, simplifying the system design process.
  • Reduced Power Consumption: Minimizes power usage, prolonging battery life in portable devices.
  • Improved Display Quality: Enhances display resolution, providing a clearer image.

Detailed specifications, such as operating voltage, temperature range, and specific display modes supported, would require consulting specific NEC documentation from the time of its manufacture. General estimates would place operating voltage at 3.3-5V with commercial temperature range.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Qualcomm
Need more? Email Us
Atmel
Lowest to $1.6320
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1737 $64.5633
20+ $5.8870 $117.7400
31+ $5.7022 $176.7682
42+ $5.5186 $231.7812
55+ $5.3349 $293.4195
73+ $4.7829 $349.1517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess