EN
  • EN
  • DE

UPD70F3232M1GK(A)-9EU-A

Part No UPD70F3232M1GK(A)-9EU-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393709-UPD70F3232M1GK(A)-9EU-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3232M1GK(A)-9EU-A CAD Model

Description

The UPD70F3232M1GK(A)-9EU-A is a microcontroller unit (MCU) from NEC (now Renesas Electronics). It is part of the 78K0R family and designed for embedded applications that require low power consumption along with a variety of integrated peripherals. This MCU aims to provide a balance between processing capability, memory, and I/O options, making it a suitable choice for various control and automation tasks.

Applications:

  • Consumer Electronics: Used in remote controls, home appliances, and audio-visual equipment.
  • Industrial Control: Employed in factory automation, motor control systems, and sensor-based applications.
  • Automotive Systems: Found in body control modules, instrument clusters, and infotainment systems.
  • Medical Devices: Integrated into portable medical devices, patient monitoring systems, and diagnostic equipment.

Features:

  • Low Power Design: Optimized for energy-efficient performance to prolong battery life.
  • Integrated Peripherals: Includes timers, UART, SPI, I2C, ADC, and other communication and control interfaces.
  • Memory Options: Provides various flash memory and RAM configurations to fit different application needs.
  • Clocking System: Features flexible clocking options for both power saving and performance optimization.
  • Interrupt Controller: Manages interrupts from a range of peripherals for real-time responsiveness.
  • Operating Voltage: Designed to operate over a wide range of voltage levels.

Benefits:

  • Reduced System Cost: Integrated peripherals decrease the need for external components, lowering overall system costs.
  • Improved Performance: Efficient instruction set and high-speed processing allow for fast and responsive control.
  • Extended Battery Life: Low power consumption maximizes the operational life of battery-powered devices.
  • Enhanced Reliability: Robust design and comprehensive testing ensure dependable performance even in challenging conditions.
  • Simplified Development: Supported by complete development tools and readily available resources for straightforward integration and programming.

Additional Details:

The UPD70F3232M1GK(A)-9EU-A features a 16-bit CISC core that balances code density with strong processing capabilities. It includes on-chip flash memory for simple program updates and storage, along with power-saving modes to reduce energy use during idle periods. Designed for a typical operating temperature range of -40°C to +85°C, it's well-suited for use in industrial and automotive settings. The package is commonly a QFP (Quad Flat Package) or similar surface-mount package to ease integration into PCB designs.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Lowest to $12.5125
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,109 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess