EN
  • EN
  • DE

UPD70F3340(A)-8EA

Part No UPD70F3340(A)-8EA
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393758-UPD70F3340(A)-8EA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD70F3340(A)-8EA CAD Model

Description

The UPD70F3340(A)-8EA is a microcontroller manufactured by Renesas Electronics (originally NEC). It is part of the 78K0R family, designed for embedded applications where low power consumption and a range of integrated peripherals are essential.

Applications:

  • Consumer Electronics: Used in various consumer electronics such as remote controls, appliances, and toys for control and interface functions.
  • Industrial Control: Suitable for industrial automation systems, including sensor monitoring, motor control, and process control.
  • Automotive Applications: Used in automotive systems for body control, lighting, and other non-critical functions.
  • Medical Devices: Can be implemented in medical devices for data acquisition, processing, and communication.
  • Smart Home Devices: Used in smart home applications for controlling appliances, lighting, and security systems.

Features:

  • 78K0R CPU Core: Features a 16-bit 78K0R CPU core, providing a good balance of performance and low power consumption.
  • On-Chip Flash Memory: Includes integrated flash memory for program storage, allowing for code updates and customization.
  • On-Chip RAM: Provides RAM for data storage and processing during operation.
  • Timers: Equipped with multiple timers for accurate timing control, pulse width modulation (PWM) generation, and other timing-related tasks.
  • Serial Interfaces: Offers various serial communication interfaces, including UART, CSI, and I2C, for communicating with other devices.
  • A/D Converter: Incorporates an analog-to-digital converter (ADC) for reading analog sensor data.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Operating Voltage: Operates over a wide voltage range to accommodate different power supply configurations.
  • Interrupt Controller: Includes a flexible interrupt controller for handling various interrupt sources efficiently.

Benefits:

  • Efficient Performance: Offers sufficient processing power for a wide range of embedded control applications.
  • Low Power Operation: Minimizes power consumption, extending battery life and reducing energy costs.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering overall costs.
  • Versatile Communication: Enables communication with a wide variety of external devices and systems.
  • Simplified Development: Supported by a comprehensive development environment, making software development easier and faster.
  • Cost-Effectiveness: Provides a cost-effective solution for embedded system design.

Additional Details:

The UPD70F3340(A)-8EA typically comes in a QFP or LQFP package. Its operating temperature range is generally between -40°C and +85°C. Specific memory sizes (flash and RAM), the number of I/O pins, and detailed electrical characteristics can be found in the device's datasheet.

You May Also Be Interested in

NEC
Lowest to $20.5186
NEC
Lowest to $22.5849
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Lowest to $84.4190
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess