EN
  • EN
  • DE

UPD70F3425GJA-V51-GAE-X

Part No UPD70F3425GJA-V51-GAE-X
Manufacturer NEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+/12+
Reference case TQFP144
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 712807-UPD70F3425GJA-V51-GAE-X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD70F3425GJA-V51-GAE-X CAD Model

Description

The UPD70F3425GJA-V51-GAE-X is a microcontroller unit (MCU) manufactured by NEC (now Renesas Electronics). It belongs to the 78K0R/Kx3 series and is designed for a wide range of embedded control applications requiring low power consumption and versatile peripheral functions.

Applications:

  • Automotive Control Systems
  • Industrial Automation
  • Consumer Electronics
  • Home Appliances
  • Motor Control Applications

Features:

  • 78K0R CPU Core
  • Flash Memory: Integrated flash memory for program storage.
  • RAM: Integrated RAM for data storage.
  • Timers: Multiple timers/counters for various timing functions.
  • Serial Communication Interfaces: UART, SPI, I2C for communication with other devices.
  • A/D Converter: Analog-to-digital converter for sensor interfacing.
  • I/O Ports: General-purpose input/output ports for controlling external devices.

Benefits:

  • Low Power Consumption: Designed for energy-efficient operation.
  • Versatile Peripheral Set: Integrated peripherals provide flexibility for various applications.
  • High Performance: Efficient CPU core delivers sufficient processing power.
  • Reduced System Cost: Integration of multiple functions reduces external component count.
  • Simplified Development: Comprehensive development tools and support are available.

Additional Details:

The UPD70F3425GJA-V51-GAE-X microcontroller is based on the 78K0R CPU core, which offers a balance of performance and low power consumption. The integrated flash memory allows for easy program updates and customization. The on-chip RAM provides sufficient storage for data and variables. The MCU includes a variety of peripherals, such as timers, serial communication interfaces, and an A/D converter, enabling it to interface with a wide range of external devices. It is suitable for applications that require precise control, data acquisition, and communication capabilities. Specifics like memory sizes and exact pinout details would require consulting the device datasheet. Typical operating voltage is 3.3V or 5V. It's commonly used in applications needing a reliable and efficient microcontroller. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess