The UPD71071C is a Programmable Peripheral Interface (PPI) manufactured by NEC. It is designed to provide a flexible and versatile interface between a microprocessor and peripheral devices. The UPD71071C is a highly configurable I/O port expander. This device allows a microprocessor to easily control and monitor a wide range of external devices and circuits.
Applications
- Industrial control systems.
- Data acquisition systems.
- Keyboard and display interfaces.
- Robotics.
- General-purpose I/O expansion.
Features
- Three 8-bit I/O ports (Port A, Port B, and Port C).
- Programmable operating modes for each port (input, output, bidirectional).
- Bit set/reset capability for individual port pins.
- Interrupt handling capabilities.
- Simple microprocessor interface.
Benefits
- Increased system flexibility: Programmable ports can be configured to meet specific I/O requirements.
- Reduced hardware complexity: Eliminates the need for discrete logic components.
- Simplified software development: Easy-to-use interface simplifies I/O control.
- Improved system performance: Interrupt handling reduces CPU overhead.
- Cost-effective solution: Provides a versatile I/O expansion solution at a reasonable cost.
The UPD71071C is typically packaged in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) for easy integration into electronic circuits. It is designed to operate with a wide range of microprocessors. The ports can be programmed to operate in different modes, allowing the PPI to be used for a variety of I/O tasks. The bit set/reset capability allows individual port pins to be controlled independently, providing fine-grained control over external devices. The UPD71071C is a valuable component for any system that requires flexible and versatile I/O capabilities.