EN
  • EN
  • DE

UPD74HC32GS-E2

Part No UPD74HC32GS-E2
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function OR
RoHS Non-Compliant
Win Source Part Number 1103026-UPD74HC32GS-E2
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC32GS-E2 CAD Model

Description

The UPD74HC32GS-E2 is a high-speed silicon gate CMOS quad 2-input OR gate manufactured by NEC. As part of the 74HC series, it features low power consumption, high noise immunity, and fast switching speeds. It's designed for use in a wide array of digital logic applications.

Applications

  • Logic Circuits: Used extensively in implementing various logic functions within digital systems.
  • Control Systems: Employed in control circuits for decision-making and signal gating.
  • Data Processing: Utilized in data processing circuits for conditional data manipulation.
  • Signal Conditioning: Used for signal gating and enabling depending on input conditions.
  • Alarm Systems: Integrated into alarm circuits to trigger alerts based on sensor inputs.

Features

  • Quad 2-Input OR Gates: Contains four independent 2-input OR gates in a single package.
  • High-Speed Operation: Provides fast switching speeds with typical propagation delays around 10 ns.
  • Low Power Consumption: Operates with low static power consumption due to CMOS technology.
  • Wide Operating Voltage Range: Functions reliably over a broad voltage range, typically from 2V to 6V.
  • High Noise Immunity: Offers excellent noise immunity, ensuring stable operation in noisy environments.
  • Surface Mount Package (GS): Comes in a small outline integrated circuit (SOIC) package suitable for surface mount technology.

Benefits

  • Versatile Logic Implementation: Simplifies the implementation of complex logic functions using the OR gate configuration.
  • Fast Signal Processing: Enables rapid signal processing and quick response times.
  • Energy Efficient: Reduces energy consumption and heat dissipation due to its low power characteristics.
  • Compact Design: The surface mount package allows for space-saving circuit designs on the PCB.
  • Reliable Performance: Ensures consistent and reliable operation, even under challenging conditions, due to its high noise immunity.

Additional Details

The UPD74HC32GS-E2 typically comes in a 14-pin SOIC package. The device is pin-compatible with the 74HC32 and can be used as a direct replacement. Each OR gate performs a logical OR operation on its two inputs, producing a high output if either or both inputs are high. The outputs can be used to enable or disable other circuits, perform conditional operations, or implement more complex logic functions when combined with other logic components. The surface mount package (GS) makes it ideal for high-density PCB designs. The '-E2' suffix generally indicates specific environmental compliance and packaging options, such as lead-free construction and moisture sensitivity level ratings, important for modern manufacturing standards and environmental regulations. The device's combination of speed, low power, and noise immunity makes it suitable for battery-powered applications, portable electronics, and industrial control systems.

You May Also Be Interested in

Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess