EN
  • EN
  • DE

PM5420C-FXI

Part No PM5420C-FXI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description 2X10G + 16XSFP MULTI-RATE, MULTI / Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Base Product Number PM5420
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.39.0001
Standard Package 21
Win Source Part Number 1213101-PM5420C-FXI
Ultra Librarian 3D Model Ultra Librarian PM5420C-FXI CAD Model

Description

The PM5420C-FXI is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance device is designed to cater to the needs of advanced communication systems, offering a robust and versatile solution for a wide range of applications.

Key Features:

  • High Integration: The PM5420C-FXI is an integrated circuit that combines multiple functionalities, which can reduce the number of components required in a system and streamline design complexity.
  • Advanced Communication Capabilities: This product is engineered to support complex communication protocols, ensuring compatibility with the latest standards and facilitating high-speed data transfer and connectivity.
  • Low Power Consumption: With an emphasis on energy efficiency, the PM5420C-FXI is designed to operate with minimal power consumption, making it ideal for applications where power availability is a concern.
  • Robust Performance: Microchip Technology's commitment to quality means that the PM5420C-FXI is built to deliver reliable performance in challenging environments and under varying operational conditions.
  • Customizable: The device offers a range of configuration options to suit specific application requirements, allowing designers to tailor the product to their unique needs.

Applications:

The PM5420C-FXI is versatile enough to be used in numerous applications, including but not limited to:

  • Telecommunication infrastructure
  • Data centers
  • Networking equipment
  • Industrial control systems
  • High-speed computing interfaces

Technical Specifications:

For detailed technical specifications, designers and engineers are recommended to consult the official datasheet and product documentation provided by Microchip Technology. This will ensure the PM5420C-FXI is used within its operational parameters and meets the specific needs of the application.

Conclusion:

The PM5420C-FXI from Microchip Technology is a testament to the company's innovation and dedication to providing solutions that push the boundaries of what's possible in embedded control systems. With its high integration, advanced communication capabilities, and energy-efficient design, the PM5420C-FXI is poised to be a key component in the next generation of electronic systems.

You May Also Be Interested in

Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess