EN
  • EN
  • DE

UPD75108GF(A)-918-3BE

Part No UPD75108GF(A)-918-3BE
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394206-UPD75108GF(A)-918-3BE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD75108GF(A)-918-3BE CAD Model

Description

The UPD75108GF(A)-918-3BE is a microcontroller manufactured by NEC. As part of the 75X series, it is designed for embedded control applications prioritizing low power consumption and a comprehensive set of peripheral functions.

Applications

  • Remote Control Devices
  • Consumer Electronics
  • Home Appliances
  • Security Systems
  • Industrial Automation

Features

  • 8-bit CPU Core: Based on the NEC 75X instruction set, known for its balance of code density and performance.
  • On-Chip ROM/Flash Memory: Stores program code and constant data. The specific size is determined by the variant.
  • On-Chip RAM: Provides volatile memory for data storage and manipulation during program execution.
  • I/O Ports: General-purpose input/output pins that can be programmed for different functions.
  • Timers/Counters: Integrated timers and counters for timing control, event counting, and PWM signal generation.
  • Serial Communication Interface: Supports UART, SPI, or other serial communication protocols for interfacing with external devices.
  • Interrupt Controller: Manages interrupt requests from various peripheral devices and external sources.
  • Low-Power Operation: Designed for minimal power consumption to prolong battery life in portable applications.

Benefits

  • Versatile Control: Suitable for a wide range of embedded control tasks.
  • Simplified Design: Integrated peripherals reduce the need for external components.
  • Easy Programming: Supported by comprehensive development tools and programming resources.
  • Real-Time Operation: Enables precise timing control and responsive handling of external events.
  • Cost-Effective: Provides a balance of functionality and performance at a competitive price point.

Additional Details

The UPD75108GF(A)-918-3BE typically operates within a voltage range of 2.7V to 5.5V. It is usually available in surface-mount packages like QFP or SOP. It includes a watchdog timer for preventing system lockups due to software errors. The (A) likely indicates a specific revision or modification to the core UPD75108GF. The suffix '918-3BE' typically denotes a specific mask option, ROM contents, or other manufacturing details. This microcontroller also includes a low-voltage reset (LVR) function to protect against data corruption during power fluctuations. Development tools, including emulators, compilers, and debuggers, are generally available from NEC or third-party vendors.

You May Also Be Interested in

NEC
Lowest to $1.9566
NEC
Lowest to $12.5125
NEC
Lowest to $22.5849
NEC
Need more? Email Us
NEC
Lowest to $26.6863
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess