EN
  • EN
  • DE

UPD780022AGK-C01-9ET-A

Part No UPD780022AGK-C01-9ET-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394451-UPD780022AGK-C01-9ET-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD780022AGK-C01-9ET-A CAD Model

Description

The UPD780022AGK-C01-9ET-A is a microcontroller from NEC (now Renesas Electronics), part of the 78K/0 series. This microcontroller is designed for embedded applications that require a balance of low power consumption and processing capabilities. It incorporates a range of integrated peripherals to facilitate various control and automation tasks.

Applications

  • Remote controls
  • Consumer electronic devices
  • Industrial control systems
  • Home automation
  • Security devices

Features

  • CPU Core: 78K/0 architecture
  • Memory: Integrated ROM/Flash and RAM
  • I/O Ports: Multiple programmable input/output ports
  • Timers: Integrated timers/counters for timing control
  • Serial Communication: UART, CSI, and/or I2C interfaces for communication
  • A/D Converter: Analog-to-digital converter for converting analog signals
  • Interrupt Controller: Programmable interrupt controller
  • Power Management: Low power consumption modes

Benefits

  • Low Power: Suitable for battery-powered applications
  • Versatile: Applicable for various control systems
  • Efficient: Combines processing power and low power
  • Easy to use: Supported by development tools
  • Integrated Peripherals: Reduces the number of external components

Additional Details

The UPD780022AGK-C01-9ET-A microcontroller typically operates within a specified voltage range. Refer to the device datasheet for precise operating voltage, clock speed, memory capacity, and pinout details. Software development is commonly done using C or assembly language. Its interrupt controller provides flexibility in handling various interrupt sources. Its low-power modes are critical for extending battery life in portable devices. The integrated A/D converter is valuable for applications requiring analog signal processing.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess