EN
  • EN
  • DE

UPD780055A30

Part No UPD780055A30
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394495-UPD780055A30
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD780055A30 CAD Model

Description

The UPD780055A30 is a microcontroller produced by NEC (now Renesas Electronics) and part of the 78K/0 series. It is designed for use in a diverse range of embedded applications, offering a good balance of processing power, low power usage, and integrated peripherals. Common applications include consumer electronics, industrial controls, and automotive applications.

Applications:

  • Consumer Electronics: Remote controls, toys, and various household appliances.
  • Industrial Control: Motor control, sensor monitoring, and basic automation systems.
  • Automotive: Dashboard controls, lighting systems, and simple engine management functions.
  • Office Automation: Printers, scanners, and other office equipment.
  • Medical Devices: Portable medical instruments and monitoring equipment.

Features:

  • CPU Core: Utilizes the 78K/0 CPU core, which provides efficient instruction execution.
  • Memory: Includes on-chip ROM and RAM for program storage and data manipulation. The specific memory sizes depend on the exact configuration.
  • I/O Ports: General-purpose input/output (GPIO) ports for interfacing with external devices.
  • Timers: Multiple timers for generating PWM signals, counting events, and implementing real-time functions.
  • Serial Communication: UART, CSI, and I2C interfaces enable serial communication with other devices.
  • A/D Converter: Analog-to-digital converter (ADC) facilitates converting analog signals to digital data.
  • Interrupt Controller: A flexible interrupt controller manages various interrupt sources.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.

Benefits:

  • Versatile: Well-suited for a wide range of applications due to its integrated peripherals and flexible architecture.
  • Cost-Effective: Offers a cost-effective solution for embedded control applications.
  • Low Power: Minimizes power consumption, extending battery life in portable devices.
  • Easy to Program: Supported by a comprehensive development environment, including compilers, debuggers, and emulators.
  • Reliable: Manufactured to high-quality standards, ensuring reliable operation in harsh environments.

Additional Details:

The UPD780055A30 typically operates at a clock frequency of up to 10 MHz. It supports various operating modes, including normal mode, stop mode, and standby mode, to optimize power consumption. The operating voltage generally ranges from 2.7V to 5.5V. It is available in a range of package types, such as QFP. Refer to the Renesas documentation for precise memory sizes and specific pinout configurations.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Lowest to $20.5186
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess