EN
  • EN
  • DE

UPD789071MC-055-5A4-A

Part No UPD789071MC-055-5A4-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394815-UPD789071MC-055-5A4-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD789071MC-055-5A4-A CAD Model

Description

The UPD789071MC-055-5A4-A is a microcontroller manufactured by NEC (now Renesas Electronics). This microcontroller is part of the 78K0/Kx2 series, known for its low power consumption and versatile peripheral set, making it suitable for a variety of embedded applications.

Applications:

  • Consumer Electronics: Used in devices like remote controls, small appliances, and audio equipment.
  • Industrial Control: Employed in simple automation systems, sensor interfaces, and motor control applications.
  • Automotive Subsystems: Found in basic automotive electronics like lighting control and simple sensor monitoring.
  • IoT Devices: Suitable for low-power IoT applications like sensor nodes and wireless communication modules.

Features:

  • 8-bit Architecture: Based on the 78K0 CPU core, providing efficient 8-bit processing capabilities.
  • Low Power Consumption: Designed for minimal power usage, extending battery life in portable applications.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Timers and Counters: Equipped with multiple timers and counters for timing control and event management.
  • Serial Communication Interfaces: Offers UART, CSI, and I2C interfaces for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Features an ADC for converting analog signals to digital data for sensor interfacing.
  • I/O Ports: Provides general-purpose input/output ports for interfacing with external devices and components.

Benefits:

  • Cost-Effective: Offers a balance of performance and cost, making it suitable for price-sensitive applications.
  • Easy Integration: Compatible with standard development tools and environments, simplifying the development process.
  • Reliable Performance: Provides stable and reliable performance in a variety of operating conditions.
  • Low Power Operation: Minimizes power consumption, extending battery life and reducing energy costs.
  • Versatile Peripheral Set: Offers a range of peripherals for diverse application requirements.

The UPD789071MC-055-5A4-A operates within a specific voltage range and temperature range, details of which can be found in the device's datasheet. The specific amount of Flash memory and RAM, as well as the number of I/O pins, varies depending on the specific package and configuration. Consult the official NEC/Renesas documentation for precise details. This microcontroller is often used in applications where a simple, low-power, and cost-effective solution is required for basic control and monitoring functions.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Lowest to $32.5000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess