EN
  • EN
  • DE

UPD789106AMC(A)-910-5A4-E2-A

Part No UPD789106AMC(A)-910-5A4-E2-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394833-UPD789106AMC(A)-910-5A4-E2-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD789106AMC(A)-910-5A4-E2-A CAD Model

Description

The UPD789106AMC(A)-910-5A4-E2-A is a microcontroller unit (MCU) manufactured by NEC, now part of Renesas Electronics. It is part of the 78K0/Kx3 series and is characterized by its low power consumption and a versatile range of peripherals, which makes it suitable for a wide array of embedded applications.

Applications:

  • Consumer Electronics: Commonly found in devices such as remote controls, small household appliances, and basic audio players.
  • Industrial Control Systems: Used in simple automation tasks, sensor interfacing, and basic motor control applications.
  • Automotive Subsystems: Integrated into automotive electronics for functions such as lighting control and sensor monitoring.
  • Internet of Things (IoT) Devices: Ideal for low-power IoT applications, including sensor nodes and wireless communication modules.

Features:

  • 8-bit Architecture: Based on the 78K0 CPU core, enabling efficient 8-bit processing capabilities.
  • Low Power Consumption: Designed for minimal power usage, extending the operational life of battery-powered devices.
  • Integrated Memory: Incorporates Flash memory for storing program code and RAM for data manipulation during runtime.
  • Timers and Counters: Includes multiple timers and counters for precise timing control and event management.
  • Serial Communication Interfaces: Equipped with UART, CSI, and I2C interfaces for serial data communication with other devices.
  • Analog-to-Digital Conversion (ADC): Features an ADC module for converting analog signals from sensors into digital data.
  • General-Purpose I/O Ports: Offers a variety of I/O ports for interfacing with external components and peripherals.

Benefits:

  • Cost-Effectiveness: Provides a balance between performance and cost, making it suitable for budget-sensitive applications.
  • Easy Integration: Compatible with standard development tools and environments, simplifying the development and debugging process.
  • Reliable Operation: Delivers stable and consistent performance under varying operating conditions.
  • Optimized Power Consumption: Minimizes power usage, extending battery life and reducing overall energy consumption.
  • Versatile Peripherals: Offers a comprehensive set of peripherals to cater to diverse application requirements.

The UPD789106AMC(A)-910-5A4-E2-A operates within specific voltage and temperature ranges, which can be found in the device's datasheet. The amount of Flash memory and RAM, as well as the number of I/O pins, will vary depending on the specific package and configuration. Refer to the official NEC/Renesas documentation for precise specifications. This MCU is often used where a low-power, cost-effective solution is required for basic control and monitoring functions.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Lowest to $1.6320
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess