EN
  • EN
  • DE

UPD789477GC-A26-8BT

Part No UPD789477GC-A26-8BT
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394874-UPD789477GC-A26-8BT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD789477GC-A26-8BT CAD Model

Description

The UPD789477GC-A26-8BT is a member of the 78K0/Kx2 series microcontrollers manufactured by NEC (now Renesas Electronics). These microcontrollers are known for their compact size, low power consumption, and versatile feature set, making them suitable for a wide range of embedded applications.

Applications

  • Consumer Electronics: Remote controls, audio players, and small appliances.
  • Industrial Control: Motor control, sensor interfacing, and process automation.
  • Automotive: Subsystems such as lighting control, window lift, and seat control.
  • Healthcare: Portable medical devices and monitoring equipment.
  • Security Systems: Alarm systems, access control, and surveillance devices.

Features

  • CPU Core: 78K0 CPU core for efficient instruction execution.
  • Memory: Integrated Flash memory for program storage and RAM for data storage. The specific memory sizes vary depending on the exact configuration.
  • Timers: Multiple timers/counters for event timing, pulse generation, and PWM control.
  • Serial Communication: UART, CSI, and I2C interfaces for communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for controlling external devices.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.

Benefits

  • Reduced System Cost: Integration of peripherals on a single chip reduces the need for external components.
  • Improved Performance: The 78K0 CPU core provides efficient instruction execution, resulting in improved performance.
  • Lower Power Consumption: Low power design extends battery life in portable applications.
  • Increased Design Flexibility: The versatile feature set and flexible interrupt controller provide increased design flexibility.
  • Simplified Development: Comprehensive development tools and support resources are available for the 78K0/Kx2 series.

Additional Details

The UPD789477GC-A26-8BT typically operates within a voltage range of 2.7V to 5.5V. The operating temperature range is typically -40°C to +85°C. The specific Flash and RAM memory sizes will vary depending on the particular version of the microcontroller. This microcontroller is often packaged in a QFP (Quad Flat Package), allowing for easy mounting on printed circuit boards.

You May Also Be Interested in

Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $8.9258
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess