EN
  • EN
  • DE

UPD789477GC-A44-8BT-A

Part No UPD789477GC-A44-8BT-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394878-UPD789477GC-A44-8BT-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD789477GC-A44-8BT-A CAD Model

Description

The UPD789477GC-A44-8BT-A is a microcontroller unit (MCU) belonging to the 78K0/Kx2 series manufactured by NEC, now Renesas Electronics. This series of MCUs is designed for embedded control applications, prioritizing low power consumption, compact size, and versatile features.

Applications

  • Remote Controls: For televisions, audio equipment, and other consumer electronics.
  • Home Appliances: Control and monitoring in devices like washing machines, refrigerators, and air conditioners.
  • Industrial Control Systems: Process control, motor control, and sensor interfacing in industrial automation.
  • Security Systems: Intrusion detection, access control, and alarm systems.
  • Automotive Subsystems: Window lift, seat control, and lighting control in vehicles.

Features

  • 78K0 CPU Core: Provides a balance between performance and code efficiency.
  • Flash Memory: Integrated flash memory for program storage. The size varies by specific configuration.
  • SRAM: Internal static RAM for data storage during runtime.
  • Timers: Multiple timers and counters for generating PWM signals, measuring time intervals, and counting events.
  • Serial Interfaces: UART, CSI, and I2C interfaces for communication with external devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output pins for controlling external devices and reading sensor inputs.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.

Benefits

  • Reduced System Cost: Integration of multiple peripherals reduces the need for external components.
  • Improved Performance: Efficient 78K0 core enables fast execution of control algorithms.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Enhanced Design Flexibility: Versatile feature set and configurable I/O ports allow for diverse application implementations.
  • Simplified Development: Comprehensive development tools and resources are available for the 78K0 series.

Additional Details

The UPD789477GC-A44-8BT-A typically operates with a supply voltage in the range of 2.7V to 5.5V. It comes in a QFP package. The exact memory sizes (Flash and SRAM) and the number of I/O pins are configuration-dependent. It also includes a watchdog timer to prevent system malfunctions and power-saving modes to reduce power consumption during idle periods. It is often used in applications requiring precise timing control and reliable operation.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $0.3269
Qualcomm
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess