EN
  • EN
  • DE
  • IT

UPD78C10AGQ-36

Part No UPD78C10AGQ-36
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description MCU 8-bit CISC ROMLess 5V 64-Pin QUIP / 8-BIT SINGLE-CHIP MICROCOMPUTER WITH A/D CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394906-UPD78C10AGQ-36
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name UPD78C10
Introduction Date April 12, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UPD78C10AGQ-36 CAD Model

Description

The UPD78C10AGQ-36 is a microcontroller unit (MCU) manufactured by NEC, belonging to the 78K/0 series. These 8-bit microcontrollers are recognized for their low power consumption and flexible peripheral options, making them suitable for a variety of embedded control applications. This specific model, UPD78C10AGQ-36, is tailored for applications demanding a balance of processing capabilities and power efficiency.

Applications

  • Remote controls
  • Small appliances
  • Security systems
  • Toys and games
  • Industrial sensors

Features

  • 8-bit CPU core with efficient instruction execution.
  • On-chip ROM for program storage. Specific ROM size varies depending on the specific variant.
  • On-chip RAM for data storage. Specific RAM size varies depending on the specific variant.
  • Multiple I/O ports for interfacing with external components.
  • Integrated timers/counters for timing control and event management.
  • Serial communication interface (UART) for data exchange with other devices.
  • Interrupt handling capabilities for real-time response to events.
  • Low-power operation modes for energy-efficient performance.
  • Clock generation circuitry supporting external crystals or ceramic resonators.

Benefits

  • Extended Battery Life: Low power consumption allows for longer operation in battery-powered devices.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Real-Time Operation: Fast interrupt response enables precise control in time-critical applications.
  • Simplified Design: Comprehensive development tools facilitate easier program creation and debugging.
  • Compact Solution: Small package size allows integration into space-constrained applications.

Additional Details

The UPD78C10AGQ-36 typically operates within a voltage range of 2.7V to 5.5V. It is available in various package options, including QFP (Quad Flat Package). This microcontroller excels in applications that require precise control and timing, such as motor control, sensor interfacing, and data processing. Datasheets offer complete information on the device's electrical specifications, pin configurations, and programming aspects. Note that the precise memory capacity (ROM and RAM) differs based on the specific variations within the UPD78C10 series. The '-36' likely designates a specific configuration or memory size.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
KEC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess