EN
  • EN
  • DE
  • IT

UPD78F0034AYGK-9ET

Part No UPD78F0034AYGK-9ET
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description 8-BIT SINGLE-CHIP MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394975-UPD78F0034AYGK-9ET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F0034AYGK-9ET CAD Model

Description

The UPD78F0034AYGK-9ET is a microcontroller from the 78K0/Lx3 series, produced by NEC (now Renesas Electronics). This single-chip microcontroller integrates a 16-bit CPU, memory, and various peripheral functions, making it suitable for a broad range of embedded control applications.

Applications

  • Consumer Electronics: Typically used in devices like remote controls, portable audio players, and small household appliances, providing low power consumption and a range of integrated peripheral options.
  • Industrial Control Systems: Found in basic industrial control setups for controlling motors and interfacing with sensors, offering real-time processing capabilities.
  • Automotive Applications: Implemented in automotive subsystems, including dashboard controls and lighting systems, where cost-effectiveness and reliability are crucial.
  • Office Automation Equipment: Integrated into devices such as printers, fax machines, and copiers for controlling different functions and managing interfaces.

Features

  • CPU Core: Equipped with a 78K0 16-bit CPU core, which delivers efficient processing for embedded applications.
  • Memory: It includes on-chip Flash memory for program storage and RAM for data storage, with storage sizes varying based on the particular configuration.
  • Timers: It has multiple timers/counters for precise timing control and event management.
  • Serial Interfaces: It supports UART, I2C, and SPI interfaces for serial communication with external devices.
  • Analog-to-Digital Converter (ADC): Incorporates an integrated ADC for converting analog signals into digital data, facilitating sensor interfacing.
  • Digital Input/Output (I/O) Ports: Provides general-purpose I/O ports for controlling external devices and reading input signals.
  • Low-Power Operation: Designed for low power consumption, which is ideal for battery-operated devices.

Benefits

  • Cost-Effective: Offers a cost-effective solution for various embedded control applications, reducing overall system expenses.
  • Integrated Peripherals: The included peripherals reduce the need for external components, which simplifies system design.
  • Low-Power Consumption: Low power consumption extends the battery life of portable applications.
  • Real-Time Processing: The 16-bit CPU core enables effective real-time processing of events and data.
  • Flexible Communication: Features a variety of serial interfaces that allow flexible communication with different devices and systems.
  • Easy to Program: Supported by a variety of development tools, making programming and debugging simpler.

Additional Details

The specific memory size, the number of I/O ports, and the operating voltage range may vary based on the exact variant of the UPD78F0034AYGK-9ET. Consult the device datasheet for thorough specifications. Programming commonly employs C or assembly language, and various development tools, such as compilers, debuggers, and emulators, can support software development.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
AMIS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3784 $66.8920
12+ $10.9775 $131.7300
19+ $10.6334 $202.0346
26+ $10.2906 $267.5556
33+ $9.9478 $328.2774
44+ $8.9193 $392.4492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess