EN
  • EN
  • DE
  • IT

UPD78F0034AYGK

Part No UPD78F0034AYGK
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394974-UPD78F0034AYGK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F0034AYGK CAD Model

Description

The UPD78F0034AYGK is a microcontroller belonging to the 78K0/Lx3 series, a product of NEC (now Renesas Electronics). This single-chip microcontroller integrates a 16-bit CPU, memory, and various peripheral functions, rendering it suitable for a diverse array of embedded control applications.

Applications

  • Consumer Electronics: Integrated into consumer electronics like remote controls, portable audio devices, and small appliances, offering low power consumption and versatile integrated peripherals.
  • Industrial Control Systems: Deployed in fundamental industrial control systems for duties such as motor regulation and sensor interfacing, providing real-time processing capabilities.
  • Automotive Subsystems: Found in automotive subsystems, including dashboard controls and lighting systems, favored for their cost-effectiveness and dependability.
  • Office Automation Equipment: Utilized in office automation equipment, such as printers, fax machines, and copiers, for overseeing various functions and managing interfaces.

Features

  • CPU Core: Features a 78K0 16-bit CPU core, engineered for efficient processing in embedded applications.
  • Memory: Incorporates on-chip Flash memory for storing program code and RAM for data storage, with storage sizes varying depending on the specific configuration.
  • Timers: Equipped with several timers/counters for precise timing control and event management.
  • Serial Interfaces: Provides UART, I2C, and SPI interfaces for facilitating serial communication with external devices.
  • Analog-to-Digital Converter (ADC): Includes an integrated ADC for converting analog signals into digital form, facilitating sensor interfacing.
  • Digital Input/Output (I/O) Ports: Offers general-purpose I/O ports for managing external devices and reading input signals.
  • Low-Power Operation: Designed for low power consumption, making it appropriate for battery-operated devices.

Benefits

  • Cost-Effective: Provides a cost-effective solution for embedded control tasks, lowering overall system costs.
  • Integrated Peripherals: Incorporated peripherals minimize the requirement for external components, streamlining system designs.
  • Low-Power Consumption: The low-power architecture prolongs battery longevity in portable applications.
  • Real-Time Processing: The 16-bit CPU core supports effective real-time processing of events and data.
  • Flexible Communication: Offers a spectrum of serial interfaces, facilitating flexible communication with diverse devices and systems.
  • Easy to Program: Supported by a wide array of development tools, simplifying programming and debugging processes.

Additional Details

The specific memory size, number of I/O ports, and operating voltage range can vary based on the specific variant of the UPD78F0034AYGK. Consult the device datasheet for comprehensive specifications. Programming is generally performed using C or assembly language, with the assistance of development tools such as compilers, debuggers, and emulators to support software development.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.0557
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
AMIS
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1481 $65.7405
12+ $10.7886 $129.4632
19+ $10.4509 $198.5671
26+ $10.1134 $262.9484
34+ $9.7770 $332.4180
45+ $8.7655 $394.4475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess