EN
  • EN
  • DE

UPD78F0034BGC-8BS

Part No UPD78F0034BGC-8BS
Manufacturer NEC
Catalog Embedded - Microcontrollers
Description 8-BIT SINGLE-CHIP MICROCONTROLLERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394980-UPD78F0034BGC-8BS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0034BGC-8BS CAD Model

Description

The UPD78F0034BGC-8BS is a member of the 78K0/Lx3 series of microcontrollers manufactured by NEC (now Renesas Electronics). It is a single-chip 8-bit microcontroller featuring a high-speed, low-power operation, and a wide range of on-chip peripherals, making it suitable for various embedded control applications. This particular variant, the UPD78F0034BGC-8BS, features specific memory configurations and operating temperature ranges.

Applications

  • Consumer electronics: Used in controlling various functions in devices like remote controls, audio players, and small appliances.
  • Industrial control: Employed in simple industrial automation systems, such as motor control and sensor monitoring.
  • Office automation equipment: Can be found in printers, scanners, and other office peripherals.
  • Automotive applications: Suitable for dashboard controls, lighting control, and other non-critical automotive systems.

Features

  • 8-bit CPU: Based on the 78K0 core, offering efficient 8-bit processing.
  • On-chip Flash Memory: Contains a specific amount of flash memory (research needed for exact size) for program storage, allowing for in-system programming.
  • RAM: Includes a certain amount of static RAM (SRAM) for data storage during program execution.
  • I/O Ports: Multiple programmable input/output ports for interfacing with external devices.
  • Timers/Counters: Incorporates multiple timers/counters for timing control, event counting, and PWM generation.
  • Serial Interface: Includes serial communication interfaces such as UART, CSI, or I2C for communication with other devices.
  • A/D Converter: An analog-to-digital converter (ADC) allows for the acquisition of analog signals from sensors.
  • Power Management: Features low-power modes to minimize power consumption in battery-powered applications.

Benefits

  • Cost-effective: Provides a balance of performance and cost, making it suitable for high-volume applications.
  • Easy to use: The 78K0 architecture is well-documented and supported by development tools, simplifying the design process.
  • Low power consumption: Enables longer battery life in portable devices.
  • Versatile: The wide range of on-chip peripherals allows for a variety of applications.
  • Compact size: Available in compact packages, making it suitable for space-constrained applications.

Additional Details

The operating voltage typically ranges from 2.7V to 5.5V. The package type for UPD78F0034BGC-8BS is usually a QFP (Quad Flat Package). Clock speed is typically in the range of 10-20MHz. Further research is required to specify the exact memory sizes (Flash and RAM) and the number of I/O ports for this specific variant. Datasheets from Renesas will provide the detailed specifications.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess