EN
  • EN
  • DE

PAL16R8AMFKB

Part No PAL16R8AMFKB
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description STANDARD HIGH-SPEED PAL CIRCUITS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series PAL®
Package Tube
Product Status Active
Programmable Type PAL
Number of Macrocells 8
Voltage - Input 4.5V ~ 5.5V
Speed 30 ns
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 652491-PAL16R8AMFKB
Ultra Librarian 3D Model Ultra Librarian PAL16R8AMFKB CAD Model

Description

The PAL16R8AMFKB is a high-performance, monolithic programmable array logic device designed and manufactured by Texas Instruments. It belongs to the PAL (Programmable Array Logic) family, which is known for its versatility and efficiency in implementing logic functions in various digital circuits.

Key Features

  • Programmable Logic Device: The PAL16R8AMFKB is a user-configurable logic device that allows designers to program specific logic functions according to their system requirements.
  • High-Speed Performance: This device is optimized for speed, ensuring quick propagation delays and high-frequency operation, which is essential for time-critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, the PAL16R8AMFKB consumes less power, making it suitable for portable and power-sensitive applications.
  • Flexible I/O Architecture: The device features a flexible input/output architecture, allowing for easy integration into a wide range of digital systems.
  • Reliable CMOS Technology: Built using CMOS technology, the PAL16R8AMFKB offers excellent noise immunity and low static power dissipation.

Applications

The PAL16R8AMFKB is ideal for a broad spectrum of applications. It is commonly used in:

  • Automotive systems
  • Industrial control systems
  • Communication equipment
  • Data processing
  • Custom logic circuits

Technical Specifications

Below are some of the technical specifications of the PAL16R8AMFKB:

  • Power Supply Voltage: Typically 5V
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: Surface-Mount
  • Number of Macrocells: 8
  • Number of I/O Pins: 20

The PAL16R8AMFKB from Texas Instruments represents a reliable and efficient solution for implementing custom logic functions in a variety of electronic systems. Its programmability, coupled with high-speed performance and low power consumption, makes it an excellent choice for designers looking to optimize their digital circuit designs.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
Altera
Need more? Email Us
Texas Instruments
IC PLD 10MC 10NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess