EN
  • EN
  • DE
  • IT

UPD78F0034BGK

Part No UPD78F0034BGK
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394982-UPD78F0034BGK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F0034BGK CAD Model

Description

The UPD78F0034BGK is an 8-bit microcontroller belonging to the 78K0/Lx3 series, manufactured by NEC (now Renesas Electronics). This microcontroller is designed for embedded control applications requiring low power consumption and a versatile set of peripherals. It integrates a CPU core, memory (Flash and RAM), and various peripherals into a single chip.

Applications

  • Remote Controls: Used for controlling consumer electronic devices.
  • Home Appliances: Employed in controlling various home appliances.
  • Toys: Suitable for interactive electronic toys.
  • Security Devices: Found in basic security systems.
  • Simple Motor Control: Implemented in basic motor control applications.

Features

  • 8-bit 78K0 CPU: Efficient 8-bit processing core for embedded control tasks.
  • Flash Memory: On-chip flash memory for program storage, allowing for in-system programming.
  • RAM: On-chip static RAM (SRAM) for data storage during program execution.
  • I/O Ports: Programmable input/output ports for interfacing with external devices, such as sensors and actuators.
  • Timers/Counters: Incorporates multiple timers/counters for timing control, event counting, and PWM generation.
  • Serial Interfaces: Includes UART, CSI, or I2C serial communication interfaces for communication with other devices.
  • Analog-to-Digital Converter (ADC): An ADC allows the microcontroller to read analog signals from sensors.

Benefits

  • Cost-Effective Solution: Provides a balance of performance and cost for various embedded applications.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.
  • Versatile Peripheral Set: Integrates a range of peripherals for diverse control applications.
  • Compact Footprint: Available in compact packages for space-constrained designs.
  • Easy Development: Supported by comprehensive development tools and documentation.

Additional Details

The typical operating voltage is between 2.7V and 5.5V. The package type is likely a QFP (Quad Flat Package). The clock speed is generally in the 10-20MHz range. Further research using the Renesas datasheet is necessary to determine the specific Flash memory size, RAM size, number of I/O ports, and other detailed specifications for the UPD78F0034BGK.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.0601 $75.3005
11+ $12.3577 $135.9347
17+ $11.9710 $203.5070
23+ $11.5855 $266.4665
29+ $11.1987 $324.7623
39+ $10.0409 $391.5951
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess