EN
  • EN
  • DE

UPD78F0441GB

Part No UPD78F0441GB
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case QFP
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 728244-UPD78F0441GB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0441GB CAD Model

Description

The UPD78F0441GB is a member of the 78K0/Lx3 series of microcontrollers from NEC (now Renesas Electronics). It's designed for a wide range of embedded applications, focusing on low-power consumption and integrated peripheral functions.

Applications:

  • Consumer Electronics: Remote controls, small appliances, and other consumer devices requiring low power and integrated control.
  • Industrial Control: Motor control, sensor interfacing, and general-purpose control in industrial settings.
  • Automotive: Subsystems such as lighting control, seat controllers, and other body electronics.
  • Metering: Water, gas, and electricity meters needing accurate timing and low-power operation.
  • Security Systems: Alarm systems, access control systems, and other security applications.

Features:

  • 78K0 CPU Core: Based on the NEC 78K0 8-bit CPU core, offering a balance of performance and code efficiency.
  • Flash Memory: Integrated flash memory for program storage, allowing for easy updates and reprogramming.
  • RAM: On-chip RAM for data storage and processing.
  • Timers: Multiple timers and counters for precise timing control and event management.
  • Serial Communication: UART, SPI, and I2C interfaces for communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for connecting to external devices.
  • Low-Power Modes: Multiple power-saving modes to minimize power consumption.

Benefits:

  • Low Power Consumption: Ideal for battery-powered applications and energy-efficient designs.
  • Integrated Peripherals: Reduces the need for external components, saving cost and board space.
  • Flexible Communication: Supports various communication protocols for easy integration with other systems.
  • Easy Programming: Well-supported by development tools and software libraries.
  • Robust Performance: Reliable operation in a variety of environments.

Additional Details:

The UPD78F0441GB typically operates at a clock frequency of up to 20 MHz. It includes various interrupt sources for responsive event handling. The operating voltage range is typically from 2.7V to 5.5V. Development tools include assemblers, compilers, and debuggers. The integrated flash memory allows for in-system programming, making it easy to update the firmware without removing the microcontroller from the target system. The device is available in various package options depending on the specific application requirements. The A/D converter offers 8-bit or 10-bit resolution for accurate analog signal conversion.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess