EN
  • EN
  • DE

UPD78F0536AGK(S)-401-GAJ

Part No UPD78F0536AGK(S)-401-GAJ
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 405880-UPD78F0536AGK(S)-401-GAJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0536AGK(S)-401-GAJ CAD Model

Description

The UPD78F0536AGK(S)-401-GAJ is a microcontroller from NEC, part of the 78K0/Lx3 series. This microcontroller is designed for embedded applications requiring a balance of processing power, low-power consumption, and integrated peripherals. It is based on the 78K0 CPU core and offers a range of features suitable for various control and communication tasks.

Applications

  • Consumer electronics: Used in devices such as remote controls, small appliances, and audio equipment.
  • Industrial control: Employed in applications like motor control, sensor interfacing, and process automation.
  • Automotive: Can be found in automotive subsystems such as lighting control, seat control, and simple body electronics.
  • Medical devices: Integrated into portable medical equipment, monitoring devices, and diagnostic tools.

Features

  • 78K0 CPU core: Provides efficient instruction execution and low-power operation.
  • On-chip memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers: Multiple timers/counters for timing control, event counting, and PWM generation.
  • Serial interfaces: UART, CSI, and I2C interfaces for communication with other devices.
  • A/D converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O ports: General-purpose input/output ports for controlling external devices.
  • Low-voltage operation: Operates at low voltage, reducing power consumption.
  • Interrupt controller: Flexible interrupt controller for handling asynchronous events.

Benefits

  • Reduced system cost: Integration of multiple peripherals reduces the need for external components.
  • Lower power consumption: Low-voltage operation and power-saving modes extend battery life in portable applications.
  • Improved performance: The 78K0 core provides efficient instruction execution for real-time control tasks.
  • Enhanced reliability: Robust design and built-in error detection mechanisms ensure reliable operation.
  • Simplified development: Comprehensive development tools and software libraries streamline the development process.

Additional Details

The UPD78F0536AGK(S)-401-GAJ microcontroller typically includes features like a watchdog timer, power-on reset circuit, and low-voltage detection. These features contribute to the overall system stability and reliability. The specific package and temperature range may vary, so it's important to consult the datasheet for precise specifications. This microcontroller supports various programming methods, including on-chip debugging and in-system programming, which facilitate development and testing.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess