EN
  • EN
  • DE
  • IT

UPD78F0828BGC-8BT

Part No UPD78F0828BGC-8BT
Manufacturer NEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 735659-UPD78F0828BGC-8BT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0828BGC-8BT CAD Model

Description

The UPD78F0828BGC-8BT is a microcontroller from NEC (now Renesas Electronics). It belongs to the 78K0/Lx2 series, which is a family of 8-bit microcontrollers. These microcontrollers are designed for a wide range of embedded applications, offering a balance of performance, low power consumption, and integrated peripherals. The suffix '-8BT' likely refers to the specific package and temperature grade.

Applications

  • Small Appliances: Controls the operation of various small appliances such as coffee makers, toasters, and washing machines.
  • Remote Controls: Used in remote controls for televisions, air conditioners, and other electronic devices.
  • Toys and Games: Integrated into electronic toys and games for controlling various functions.
  • Security Systems: Used in security systems for monitoring sensors and controlling alarms.
  • Automotive Subsystems: Employed in automotive subsystems such as lighting control and power window systems.

Features

  • 8-bit CPU Core: Features an 8-bit 78K0 CPU core for efficient processing.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • Integrated Peripherals: Incorporates various peripherals such as timers, UARTs, ADCs, and PWM generators.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Operating Voltage Range: Operates over a wide voltage range for flexibility.

Benefits

  • Cost-Effective Solution: Offers a cost-effective solution for embedded control applications.
  • Easy to Use: Simple architecture and programming environment make it easy to use.
  • Low Power Operation: Extends battery life in portable devices.
  • Wide Range of Peripherals: Integrated peripherals reduce the need for external components.
  • Reliable Operation: Designed for reliable operation in various environments.

Additional Details

The UPD78F0828BGC-8BT's specific Flash memory size, RAM size, operating frequency, number of I/O pins, ADC resolution, and communication interface types (e.g., UART, SPI) are crucial parameters. Consult the Renesas (formerly NEC) datasheet for this information. The datasheet also details the interrupt structure and power management features. Understanding the specific operating temperature range and the package type (e.g., QFP, LQFP) is also crucial for proper integration into the final application. Pay close attention to the pinout and the electrical characteristics described in the datasheet for correct circuit design and operation.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $58.0425 $116.0850
3+ $47.6252 $142.8756
5+ $46.1363 $230.6815
6+ $44.6486 $267.8916
8+ $43.1596 $345.2768
11+ $38.6954 $425.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess