EN
  • EN
  • DE

UPD8085AC-2

Part No UPD8085AC-2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395607-UPD8085AC-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD8085AC-2 CAD Model

Description

The UPD8085AC-2 is an enhanced version of the UPD8085AC 8-bit microprocessor, manufactured by NEC. It builds upon the features of its predecessor with improved performance characteristics, making it suitable for applications demanding faster processing speeds.

Applications

  • Advanced Industrial Control Systems: Utilized in PLCs and industrial controllers requiring faster response times.
  • High-Performance Instrumentation: Employed in instruments needing higher sampling rates and data processing capabilities, such as advanced oscilloscopes and data acquisition systems.
  • Sophisticated Embedded Systems: Used in embedded applications requiring improved processing power, including communication devices and control units.
  • Real-Time Applications: Suitable for real-time systems where timely execution of tasks is critical.

Features

  • 8-bit Architecture: Offers an 8-bit data bus and address bus for efficient data handling.
  • Higher Clock Frequency: Operates at a higher clock frequency compared to the UPD8085AC, resulting in faster instruction execution.
  • Multiplexed Address/Data Bus: Features a multiplexed address and data bus to reduce pin count and simplify system design.
  • On-Chip Clock Generator: Includes an integrated clock generator to facilitate easy clock signal generation.
  • Interrupt Handling: Supports multiple interrupt inputs for efficient management of external events.
  • Improved Instruction Execution Speed: Enhanced instruction execution speed due to the higher clock frequency.

Benefits

  • Increased Performance: Delivers higher performance compared to the standard UPD8085AC, enabling faster processing and response times.
  • Versatile Applications: Suitable for a wide range of applications, especially those requiring higher processing speeds.
  • Simplified Integration: The on-chip clock generator and multiplexed address/data bus simplify integration into various systems.
  • Reliable Operation: Provides reliable performance and stability in demanding environments.

Additional Details

The UPD8085AC-2 typically operates on a single +5V power supply and comes in a 40-pin DIP (Dual In-line Package). The higher clock frequency allows for faster instruction execution, improving overall system performance. Like the UPD8085AC, it requires an external latch to demultiplex the address from the multiplexed address and data bus. Its interrupt structure supports prioritized handling of external events, making it suitable for real-time and interrupt-driven applications. The instruction set is compatible with the UPD8085AC, ensuring ease of migration and software compatibility.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $20.5186
NEC
Lowest to $12.5125
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $9.7932
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $1.9566
NEC
Lowest to $90.9990

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess