EN
  • EN
  • DE

UPD8257-5

Part No UPD8257-5
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395684-UPD8257-5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD8257-5 CAD Model

Description

The UPD8257-5 is a programmable DMA (Direct Memory Access) controller manufactured by NEC. It allows peripheral devices to directly access system memory without involving the CPU, significantly improving data transfer speeds. This is particularly useful for high-speed data transfers between memory and peripherals like disk controllers or network interfaces.

Applications

      
  • Disk controllers: Facilitating high-speed data transfer between a hard disk drive and system memory.
  •   
  • Network interfaces: Handling data transmission and reception for network cards.
  •   
  • Graphics cards: Transferring image data from memory to the graphics card for display.
  •   
  • Data acquisition systems: Collecting data from high-speed data acquisition devices.
  •   
  • Audio processing systems: Transferring audio data between memory and audio processing hardware.

Features

      
  • Four DMA channels: Provides four independent DMA channels, allowing simultaneous data transfer between multiple peripherals and memory.
  •   
  • Programmable transfer modes: Supports various transfer modes, including single transfer, block transfer, and demand transfer.
  •   
  • Auto-initialization: Automatically reloads the DMA address and count registers after each transfer cycle.
  •   
  • Priority control: Allows assigning priorities to different DMA channels.
  •   
  • TTL compatible: Compatible with standard TTL logic levels.

Benefits

      
  • Increased data transfer speed: Significantly improves data transfer speeds by allowing peripherals to directly access memory.
  •   
  • Reduced CPU overhead: Frees up the CPU to perform other tasks during DMA transfers.
  •   
  • Improved system performance: Enhances overall system performance by minimizing CPU intervention in data transfer operations.
  •   
  • Versatile DMA control: Provides a flexible and programmable DMA controller for a wide range of applications.

Additional Details

The UPD8257-5 requires careful programming to configure the DMA channels, including setting the source and destination addresses, transfer count, and transfer mode. It's typically used in systems where high-speed data transfer is critical. The DMA controller requests control of the system bus from the CPU, performs the data transfer, and then releases the bus back to the CPU. Proper synchronization between the peripheral device and the DMA controller is essential for reliable operation. The DMA controller's operation is generally controlled by writing to specific control registers and reading status registers to monitor transfer progress.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $12.5125
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $9.7932
Renesas Electronics America
Lowest to $23.3957

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess