The UPA1802GR-9JG is an N-channel MOS Field Effect Transistor from NEC, now Renesas Electronics. It is designed for use in various switching and amplification applications. This MOSFET is suited for circuits requiring low on-resistance and high-speed operation.
Applications
- DC-DC converters
- Load switches
- Motor control circuits
- Power amplifiers
Features
- N-Channel MOSFET
- Low on-state resistance (Rds(on))
- High-speed switching
- Avalanche rated
- Surface mount package
Benefits
- Improved power efficiency due to low conduction losses
- Faster switching for higher-frequency operation
- Robustness against voltage transients
- Compact size for space-constrained designs
- Enhanced thermal performance
Additional Details
The UPA1802GR-9JG features a low on-state resistance which helps to minimize power dissipation. The avalanche rating indicates its ability to withstand voltage spikes. Key parameters include drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), and on-state resistance. This device is lead-free and RoHS compliant. Consult the Renesas datasheet for comprehensive specifications, including thermal impedance and safe operating area details. Adequate heat sinking may be required for optimal performance.