EN
  • EN
  • DE

UPG2133T5B-E1-A

Part No UPG2133T5B-E1-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395996-UPG2133T5B-E1-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2133T5B-E1-A CAD Model

Description

The UPG2133T5B-E1-A is a GaAs MMIC SPDT (Single Pole Double Throw) switch from NEC. It's designed for high-frequency applications, providing low insertion loss, high isolation, and positive voltage control. This makes it well-suited for wireless communication devices and RF systems.

Applications:

  • Wireless LAN (WLAN)
  • Bluetooth applications
  • Cellular phones and other mobile communication devices
  • Cordless phones
  • Test and measurement equipment

Features:

  • Low insertion loss: Minimizes signal attenuation.
  • High isolation: Prevents unwanted signal leakage.
  • Positive control voltage: Simplifies control circuitry.
  • Small package size: Allows for compact design.
  • Fast switching speed: Enables rapid signal routing.
  • GaAs MMIC Technology: Ensures high performance and reliability.
  • Operating frequency up to 3 GHz: Supports a variety of wireless standards.

Benefits:

  • Improved signal quality: Low insertion loss and high isolation contribute to better signal integrity.
  • Reduced power consumption: Efficient signal transmission minimizes power loss.
  • Simplified design: Easy integration with digital control circuits.
  • Compact product design: Small package allows for smaller overall product size.
  • Enhanced Reliability: Built with GaAs MMIC Technology for stable performance.

The UPG2133T5B-E1-A offers a good balance of performance, size, and ease of use, making it a popular choice for RF switching applications in a variety of wireless devices.

Technical Specifications:

  • Frequency Range: DC to 3 GHz
  • Insertion Loss: Typically 0.45 dB at 2 GHz
  • Isolation: Typically 25 dB at 2 GHz
  • Control Voltage: +3V
  • Package: 6-pin T5B

You May Also Be Interested in

Qualcomm
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess