EN
  • EN
  • DE

UPG2185T6R-E2

Part No UPG2185T6R-E2
Manufacturer NEC
Catalog Electronic Wholesale
Description SPDT SWITCH FOR 2 GHz TO 6 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1278066-UPG2185T6R-E2
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPG2185T6R-E2 CAD Model

Description

The UPG2185T6R-E2 is a Single-Pole, Double-Throw (SPDT) switch manufactured by NEC (now Renesas Electronics). This switch is designed for high-frequency applications, especially those in wireless communication devices. It offers low insertion loss and high isolation, making it ideal for routing RF signals efficiently and effectively.

Applications:

  • Wireless LAN (WLAN) applications: Used in Wi-Fi routers and access points to switch between different antenna paths.
  • Cellular phones: Implemented to switch between different frequency bands and antenna configurations.
  • Bluetooth devices: Utilized in Bluetooth modules for antenna selection and signal routing.
  • Wireless audio devices: Incorporated in wireless speakers and headphones for signal switching.
  • Software Defined Radios (SDR): Provides versatile signal path control in programmable radio systems.

Features:

  • SPDT configuration: Allows switching between two different signal paths using a single control input.
  • Low insertion loss: Minimizes signal attenuation when the switch is in the ON state, typically around 0.4 dB.
  • High isolation: Prevents signal leakage between the OFF and ON paths, typically around 30 dB.
  • High operating frequency: Suitable for applications operating up to 6 GHz.
  • Small package size: Available in a 6-pin ultra-small leadless package (T6R), conserving board space.

Benefits:

  • Improved signal integrity: Low insertion loss ensures minimal signal degradation, maintaining signal quality.
  • Reduced interference: High isolation prevents unwanted signals from interfering with the active signal path.
  • Compact design: The small package allows for integration into space-constrained devices.
  • Versatile use: The wide operating frequency range makes it suitable for numerous wireless applications.
  • Simplified design: The SPDT configuration simplifies circuit design and reduces component count.

Additional Details:

The UPG2185T6R-E2 typically operates with a control voltage of 1.8V to 3.3V. It is designed for surface mount technology (SMT) assembly. The operating temperature range is generally between -40°C to +85°C, ensuring reliable performance in various environmental conditions. The switch is RoHS compliant, indicating adherence to environmental regulations.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess