EN
  • EN
  • DE

EEFSX0D221XE

Part No EEFSX0D221XE
Manufacturer Panasonic
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SMD
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 753046-EEFSX0D221XE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EEFSX0D221XE CAD Model

Description

The EEFSX0D221XE is an aluminum electrolytic capacitor manufactured by Panasonic. It belongs to the EEF-SX series, which is characterized by its low ESR (Equivalent Series Resistance), high ripple current capability, and long life. These features make it well-suited for demanding applications in power supplies and other high-performance circuits.

Applications

  • Power Supplies: Used as output capacitors in switching power supplies to reduce ripple voltage and improve stability.
  • DC-DC Converters: Employed in DC-DC converters for filtering and energy storage, ensuring stable output voltage.
  • Inverters: Used in inverters to smooth the DC voltage and improve efficiency.
  • LED Lighting: Utilized in LED driver circuits to stabilize the DC current and extend the lifespan of the LEDs.
  • Industrial Equipment: Found in a variety of industrial electronic devices that require robust and reliable components.

Features

  • Aluminum Electrolytic Construction: Provides a high capacitance-to-volume ratio.
  • Low ESR: Minimizes power dissipation, reduces heat generation, and improves efficiency.
  • High Ripple Current Capability: Allows for operation in circuits with high AC ripple current without significant degradation.
  • Long Life: Designed for extended operational life, ensuring reliability in demanding applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly on printed circuit boards.

Benefits

  • High Efficiency: Low ESR reduces power losses and increases overall circuit efficiency.
  • Stable Performance: Provides reliable performance over a wide range of operating conditions.
  • Long-Term Reliability: Extended operational life minimizes the need for replacements and reduces maintenance costs.
  • Reduced Noise: Effective filtering capabilities help to minimize noise and improve signal quality.
  • Compact Size: Allows for integration into space-constrained electronic devices.

Technical Specifications

Specific details can be found in the manufacturer's datasheet, but typical specifications include:

  • Capacitance: 220 µF (as indicated by 221)
  • Voltage Rating: 2.5V (as indicated by 0D)
  • Tolerance: ±20%
  • ESR (Equivalent Series Resistance): Very low, typical of the EEF-SX series
  • Operating Temperature Range: -55°C to +105°C
  • Case Size: SMD (Surface Mount Device)
  • Life Expectancy: Long life at rated temperature and voltage

The EEFSX0D221XE is a suitable choice for applications demanding high performance, low ESR, and long life in a compact surface mount package, particularly in power supplies and other critical circuits requiring stable and efficient operation.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess