EN
  • EN
  • DE

NETAPP 111-00814 - NetApp FAS2240-2 Front Bezel

Part No NETAPP 111-00814 - NetApp FAS2240-2 Front Bezel
Manufacturer NetApp
Catalog IT infrastructure Accessories
Description NetApp FAS2240-2 Front Bezel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1433483-NETAPP 111-00814 - NetApp FAS2240-2 Front Bezel
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 111-00814 - NetApp FAS2240-2 Front Bezel CAD Model

Description

The NETAPP 111-00814 is a custom-designed Front Bezel for the NetApp FAS2240-2 storage system. This bezel is meticulously crafted to not only enhance the aesthetic appeal of the storage system but also provide a layer of physical protection. It safeguards the system’s internal components from dust and other foreign particles, thereby prolonging the unit's lifespan and ensuring continuous, optimal performance. The bezel features easy snap-on installation, making it a convenient and quick way to upgrade the appearance of the FAS2240-2 without the need for specialized tools or extensive downtime. It is made from durable materials that withstand the rigors of data center environments, ensuring that the storage system maintains its pristine condition. This front bezel also aids in airflow management around the system, contributing to effective cooling and operational efficiency. Custom designed for the FAS2240-2, it ensures perfect compatibility and does not obstruct access to drives or control interfaces.

You May Also Be Interested in

EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess