EN
  • EN
  • DE
  • IT

NETAPP 111-J9652 - Motherboard Controller

Part No NETAPP 111-J9652 - Motherboard Controller
Manufacturer NetApp
Catalog Spare Parts
Description Motherboard Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1434643-NETAPP 111-J9652 - Motherboard Controller
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 111-J9652 - Motherboard Controller CAD Model

Description

The NETAPP 111-J9652 motherboard controller is at the heart of NetApp's storage solutions, designed to offer reliable performance and compatibility with a wide range of NetApp systems. This motherboard is engineered using advanced technology to ensure optimal data processing speeds and storage efficiency, making it an essential component for businesses that depend on high levels of data integrity and availability. The 111-J9652 features multiple connectivity options, including high-speed interfaces, to ensure seamless integration with existing network infrastructures. It supports various storage protocols and is equipped with robust security features to protect against data breaches and other cyber threats. With its energy-efficient design, it also helps minimize the operational costs associated with power and cooling in data centers. Whether you're upgrading your current system or setting up a new storage solution, the NETAPP 111-J9652 motherboard controller provides a solid foundation for your data storage needs.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU NECAD-7270H-BL - Multi Format SATA DVD Writer Sony Optiarc AD-7270H-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K644-B912 - Accessible Drive Bay Cover
Need more? Email Us
Fujitsu Electronics America, Inc.
Eternus DX S2 2.5in 300GB SAS TRAY
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGUD0N-BL-SV - Ultra Slimline DVD-ROM, 9.5 mm tray
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3787-R1 - LTO6-HH Ultrium SAS Streamer (IBM)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FUJITSU-TAKEOUT - FUJITSU TAKEOUT
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K644-B922 - Accessible Drive Bay Cover
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3857-L700. Product type: Blank data tape, Media type: RDX, Compressed capacity: 2000 GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU NECAD-7710H-BL - Multi Format Slimline DVD Writer NECAD-7710H-BL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess