EN
  • EN
  • DE
  • IT

NETAPP 271-00058 - NetApp Li-ON Controller Battery

Part No NETAPP 271-00058 - NetApp Li-ON Controller Battery
Manufacturer NetApp
Catalog Battery
Description NetApp Li-ON Controller Battery
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1433510-NETAPP 271-00058 - NetApp Li-ON Controller Battery
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 271-00058 - NetApp Li-ON Controller Battery CAD Model

Description

The NETAPP 271-00058 is a lithium-ion (Li-ON) controller battery designed to provide backup power to specific NetApp hardware devices. This battery is engineered to maintain the device's cache memory in the event of a sudden power loss, ensuring that data operations can be safely suspended and later resumed without data loss. Integrating seamlessly with NetApp's storage solutions, it is a vital component for data integrity and system reliability. The model 271-00058 is known for its durability, long service life, and minimal maintenance needs, making it an essential investment for businesses looking to protect their data against power-related issues.

You May Also Be Interested in

Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Panasonic
Coin Cell Battery 3V 1000mAH
Need more? Email Us
Dell
BATTERY PERC 5/I 6/I
Need more? Email Us
Dell
DELL 7 WHR 1-Cell Lithium Ion
Need more? Email Us
Dell
DELL 70K80. Product type: Battery, Product colour: Black, Quantity per pack: 1 pc(s). Battery capacity: 1.8 Wh
Need more? Email Us
Dell
DELL 7Wh 1-cell
Need more? Email Us
Dell
DELL NU209
Need more? Email Us
Dell
Battery PS4210 PS6210 4VKD1
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess