EN
  • EN
  • DE

NETAPP SP-1124A-R6 - NetApp 4Gb Dual Port FC PCI-E Card

Part No NETAPP SP-1124A-R6 - NetApp 4Gb Dual Port FC PCI-E Card
Manufacturer NetApp
Catalog Io Expansions
Description NetApp 4Gb Dual Port FC PCI-E Card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1434275-NETAPP SP-1124A-R6 - NetApp 4Gb Dual Port FC PCI-E Card
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP SP-1124A-R6 - NetApp 4Gb Dual Port FC PCI-E Card CAD Model

Description

The NETAPP SP-1124A-R6 is a high-performance Fiber Channel (FC) PCI-E (Peripheral Component Interconnect Express) card designed for NetApp storage systems. Offering dual 4Gb ports, it empowers businesses with the capability to handle demanding storage networking tasks, including SAN (Storage Area Network) connectivity, data replication, and backup solutions. The adoption of this card into a NetApp ecosystem significantly enhances data transfer rates, ensuring swift and efficient data accessibility across the network. It is ideal for sectors such as finance, healthcare, and media, where data integrity and speed are critical for daily operations. The dual-port feature not only doubles the available bandwidth but also provides redundancy, critical for maintaining uptime in case of port failure. With its PCI-E interface, the SP-1124A-R6 ensures easy installation and compatibility with a wide range of NetApp systems, providing a straightforward solution for scaling storage network capabilities to meet growing business demands. By accelerating data accessibility and safeguarding against potential network disruptions, this card is a crucial component for enterprises aiming to sustain high performance and reliability in their data center operations.

You May Also Be Interested in

Lenovo
ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Need more? Email Us
NetApp
NetApp 4-Port TOE GIGABIT Ethernet
Need more? Email Us
NetApp
NetApp 4-PORT FC PCIX HBA
Need more? Email Us
NetApp
NetApp 4GB I/O 8-port Module
Need more? Email Us
Lenovo
IBM 81Y4518
Need more? Email Us
NetApp
NetApp LAN PCI-E Dual-Port 1G Copper
Need more? Email Us
Lenovo
Emulex 10GbE Integrated Virtual Fabric A
Need more? Email Us
NetApp
NetApp 4Gb Dual Port FC PCI-E Card
Need more? Email Us
NetApp
Netapp 4-Port 10Gb I/O Expansion Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess