EN
  • EN
  • DE

NETAPP X1928A-R6 - NetApp Dual Port 16Gbps HBA

Part No NETAPP X1928A-R6 - NetApp Dual Port 16Gbps HBA
Manufacturer NetApp
Catalog Io Expansions
Description NetApp Dual Port 16Gbps HBA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1434262-NETAPP X1928A-R6 - NetApp Dual Port 16Gbps HBA
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP X1928A-R6 - NetApp Dual Port 16Gbps HBA CAD Model

Description

The NETAPP X1928A-R6 is a high-performance Host Bus Adapter (HBA) equipped with dual ports, each capable of supporting speeds up to 16 Gbps. This HBA is designed to enhance the connectivity and speed of data transfer within NetApp storage systems and networking environments. Ideal for high-demand applications and environments, it ensures that data flows efficiently and reliably between servers and storage arrays. With its dual-port design, it provides redundancy and increased throughput, making it an excellent choice for environments requiring high availability and performance. The X1928A-R6 is designed for seamless integration with NetApp systems, ensuring compatibility and optimal performance across a wide range of storage network configurations. Its high-speed capabilities make it particularly suitable for enterprises looking to maximize their data processing and storage capabilities, offering a significant improvement in performance over previous generation HBAs.

You May Also Be Interested in

NetApp
NetApp Dual Port 8Gbps FC Mezzanine Card
Need more? Email Us
Lenovo
IBM 81Y4518
Need more? Email Us
NetApp
NetApp 4-Port TOE GIGABIT Ethernet
Need more? Email Us
NetApp
NetApp NVRAM6 2GB PCI-E Controller
Need more? Email Us
Lenovo
SAS RISER
Need more? Email Us
NetApp
NetApp 512gb Flash Cache Card
Need more? Email Us
NetApp
NetApp 1tb Flash Cache Card
Need more? Email Us
Lenovo
IBM 81Y4521
Need more? Email Us
Lenovo
ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess