EN
  • EN
  • DE

NETAPP X448A-R6 - NetApp 200GB SAS 6G LFF SSD

Part No NETAPP X448A-R6 - NetApp 200GB SAS 6G LFF SSD
Manufacturer NetApp
Catalog Hard Drives
Description NetApp 200GB SAS 6G LFF SSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1434002-NETAPP X448A-R6 - NetApp 200GB SAS 6G LFF SSD
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP X448A-R6 - NetApp 200GB SAS 6G LFF SSD CAD Model

Description

The NETAPP X448A-R6 model is a high-performance 200GB SAS (Serial Attached SCSI) 6Gb/s LFF (Large Form Factor) solid-state drive designed to deliver fast data access speeds, increased reliability, and robust data integrity for critical business applications. This SSD leverages enterprise-grade NAND flash technology to provide significant improvements in IOPS (Input/Output Operations Per Second) and throughput over traditional hard disk drives, enabling enhanced productivity and efficiency in data centers and storage networks. The 6Gbps SAS interface ensures compatibility with a wide range of NetApp storage systems and arrays, facilitating seamless integration into existing IT infrastructures. With enhanced durability and reduced power consumption compared to HDDs, the X448A-R6 is an ideal choice for workloads requiring high-speed data access and low latency, such as database applications, virtualization environments, and transactional processes. Its LFF design allows it to fit into standard 3.5-inch drive bays, making it easy to expand or upgrade storage capacity. The drive also features advanced data protection and error correction technologies, ensuring the safety and integrity of critical data. Designed for businesses seeking to boost storage performance, reduce operational costs, and achieve a lower total cost of ownership, the NETAPP X448A-R6 SSD is a strategic investment in high-speed, reliable storage infrastructure.

You May Also Be Interested in

IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess