EN
  • EN
  • DE

ADM825SYRJZ-R7

Part No ADM825SYRJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR W/RESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 118236-ADM825SYRJZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM825SYRJZ-R7 CAD Model

Description

ADM825SYRJZ-R7 Voltage Supervisor IC by Analog Devices Inc.

The ADM825SYRJZ-R7 is a high-performance voltage supervisor integrated circuit (IC) designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This compact and efficient component is engineered to monitor voltage levels within electronic systems, ensuring that the system operates within its specified voltage range, which is crucial for maintaining system stability and reliability.

The ADM825SYRJZ-R7 is particularly suitable for applications that require precise voltage monitoring, such as microprocessor systems, digital systems, and portable battery-powered devices. Its main function is to provide a reset signal to the host processor when the monitored supply voltage falls below a predefined threshold, thereby preventing system malfunction due to an unexpected dip in power supply.

Key Features of ADM825SYRJZ-R7:

  • Supply Voltage Monitoring: This IC is capable of monitoring a fixed threshold voltage, ensuring that the system does not operate under conditions that could be harmful or lead to unpredictable behavior.
  • Reset Output: The device generates a reset signal when the monitored voltage drops below the acceptable threshold. This signal is maintained for a certain period after the voltage returns to a stable level, providing the system with enough time to recover.
  • Low Power Consumption: Designed for energy efficiency, the ADM825SYRJZ-R7 is an ideal choice for battery-powered devices, where power conservation is critical.
  • Small Form Factor: The IC comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications.
  • High Accuracy: Analog Devices Inc. is known for precision engineering, and this voltage supervisor provides high accuracy in voltage monitoring, which is essential for sensitive electronic systems.

With its robust design and reliable performance, the ADM825SYRJZ-R7 is an essential component for any system that demands precise voltage supervision. Its integration into your electronic design will help safeguard your system from the dangers of undervoltage conditions, thus enhancing overall system integrity and performance.

Whether you're designing consumer electronics, medical devices, or industrial control systems, the ADM825SYRJZ-R7 from Analog Devices Inc. offers the protection and peace of mind that your products require for optimal operation.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC POWER
Lowest to $0.7015
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0998 $50.9980
24+ $4.1844 $100.4256
38+ $4.0537 $154.0406
51+ $3.9229 $200.0679
66+ $3.7922 $250.2852
89+ $3.3999 $302.5911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess