EN
  • EN
  • DE

NETAPP X758A - NetApp Controller Power Supply 891W

Part No NETAPP X758A - NetApp Controller Power Supply 891W
Manufacturer NetApp
Catalog Power Supply Units
Description NetApp Controller Power Supply 891W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1434468-NETAPP X758A - NetApp Controller Power Supply 891W
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP X758A - NetApp Controller Power Supply 891W CAD Model

Description

Similar to the NETAPP X758-R6, the NETAPP X758A is a high-capacity controller power supply unit, offering a robust 891 wattage powering capability, tailored for NetApp storage systems undergoing extensive data processing tasks. This model shares the high standards of reliability and efficiency seen in the X758 series, underscoring its crucial role in maximizing the uptime and reliability of data storage infrastructures. The X758A integrates seamlessly with compatible NetApp systems, ensuring a consistent and reliable power source that supports system performance without interruption. Adopting advanced energy-efficient technologies, this power supply aims at reducing the total cost of ownership by minimizing power consumption and heat generation. It incorporates protective features against potentially hazardous power-related issues, including overvoltage, under-voltage, and thermal overload, safeguarding your investment and data. The hot-swap capability reiterates the convenience of maintenance and system upgrades, presenting a minimal impact on operational continuity. For enterprises seeking unmatched power reliability for their storage systems, the X758A is an emblem of performance and dependability.

You May Also Be Interested in

IBM
675W PSU, AC w/fan
Need more? Email Us
IBM
IBM 35P0858 - HE Power Supply 110/220VAC, 450W
Need more? Email Us
IBM
Control enclosure power supply unit
Need more? Email Us
IBM
AC Power Supply - 1400W (200-240 VAC)
Need more? Email Us
IBM
IBM 435W POWER SUPPLY 0595/5095
Need more? Email Us
IBM
IBM 1722W POWER SUPPLY FOR E880 PSERIES
Need more? Email Us
IBM
AC Power Supply - 1400W (200-240 VAC)
Need more? Email Us
IBM
Power supply unit, 1300 W
Need more? Email Us
IBM
IBM 23R1496 - DS4800 PSU-fan unit
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess