EN
  • EN
  • DE

NETAPP X91135A - Netapp 32GB FC Module for FAS9000 / AFF A700

Part No NETAPP X91135A - Netapp 32GB FC Module for FAS9000 / AFF A700
Manufacturer NetApp
Catalog Io Expansions
Description Netapp 32GB FC Module for FAS9000 / AFF A700
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1434305-NETAPP X91135A - Netapp 32GB FC Module for FAS9000 / AFF A700
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP X91135A - Netapp 32GB FC Module for FAS9000 / AFF A700 CAD Model

Description

The NETAPP X91135A represents the pinnacle of Fiber Channel (FC) technology, offering a high-speed 32 gigabits per second (Gbps) connectivity solution specifically designed for integration with NetApp's FAS9000 and AFF A700 storage systems. This module is engineered to support the most demanding data workloads, providing unparalleled performance for data access, replication, and backup in critical enterprise environments. The incorporation of 32Gbps FC technology into the X91135A significantly increases the bandwidth available for data transmission, effectively doubling the speed compared to previous generation 16Gbps FC modules. This increase in speed is essential for handling large volumes of data and supporting mission-critical applications that require rapid access to storage. The module is also backward compatible with 8Gbps and 16Gbps FC infrastructure, ensuring a smooth transition to higher speeds without the need to replace existing network components. The X91135A module features advanced functionality, such as support for N_Port ID Virtualization (NPIV), which offers flexible and efficient storage network virtualization, enhancing the overall performance and scalability of the storage network. Its design prioritizes reliability and continuous operation, including features such as hot-swappable components, ensuring minimal downtime and uninterrupted service. The compact form factor of the module allows for easy integration into FAS9000 and AFF A700 systems, making it an ideal choice for data centers looking to upgrade their storage network infrastructure with the latest FC technology to meet the evolving demands of enterprise and cloud applications.

You May Also Be Interested in

Lenovo
Emulex 10GbE Integrated Virtual Fabric Adapter
Need more? Email Us
NetApp
NetApp LAN PCI-E Dual-Port 1G Copper
Need more? Email Us
NetApp
NetApp Dual Port 8Gbps FC Mezzanine Card
Need more? Email Us
NetApp
NetApp 4Gb Dual Port FC PCI-E Card
Need more? Email Us
Lenovo
IBM 81Y4521
Need more? Email Us
NetApp
NetApp 4-port PCI-E 10GB
Need more? Email Us
NetApp
NetApp 4-Port TOE GIGABIT Ethernet
Need more? Email Us
NetApp
NetApp 4Gb Dual Port FC PCI-E Card
Need more? Email Us
Lenovo
640GB High IOPS MLC Duo Adapter for IBM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess