EN
  • EN
  • DE

NJG1152KA1-TE1

Part No NJG1152KA1-TE1
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832516-NJG1152KA1-TE1
Series *
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian NJG1152KA1-TE1 CAD Model

Description

The NJG1152KA1-TE1, produced by New Japan Radio (NJR), is a GaAs SPDT (Single Pole Double Throw) switch designed for use in high-frequency applications, especially in wireless communication systems. It is engineered to offer low insertion loss, high isolation, and excellent linearity, making it a reliable component for signal routing and switching.

Applications

  • Wireless LAN (WLAN) applications
  • Bluetooth devices
  • Mobile communication devices (e.g., smartphones)
  • ISM band radios
  • General RF switching circuits

Features

  • Low insertion loss to minimize signal attenuation.
  • High isolation to prevent signal leakage between ports.
  • Positive control voltage for easy integration with control circuits.
  • Small form factor suitable for compact devices.
  • High-frequency operation capability.
  • GaAs semiconductor technology for improved performance.

Benefits

  • Improves signal integrity in wireless systems due to minimal signal loss.
  • Enhances system performance by reducing unwanted signal interference.
  • Simplifies circuit design with a single positive control voltage.
  • Allows for miniaturization of wireless devices due to its small size.
  • Enables reliable switching at high frequencies.
  • Provides stable and consistent performance over temperature variations.

Additional Details

The NJG1152KA1-TE1 is typically used in impedance-controlled environments and requires proper RF layout techniques to achieve optimal performance. The device operates over a broad frequency range, specified in the datasheet, which also outlines key parameters such as insertion loss, isolation, and return loss. The switch is typically controlled using a digital signal, and its switching speed is fast enough for most wireless communication protocols. The GaAs construction ensures excellent linearity, minimizing distortion of RF signals. The TE1 suffix usually denotes a specific packaging or reel option. Care should be taken to follow the recommended soldering profile during PCB assembly to ensure the reliability of the component.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2770 $51.2450
440+ $0.2273 $100.0120
685+ $0.2202 $150.8370
940+ $0.2131 $200.3140
1,215+ $0.2060 $250.2900
1,625+ $0.1847 $300.1375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess